United Technologies Corporation Smoke Detector Alarm 21010407-A

Description
SMOKE ALARM TYPE AC/DC IONIZATION OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE 120 VAC WITH SEALED LITHIUM BATTERY BACKUP VOLTAGE RATING/SOURCE 24 INTERCONNECTION(S) OVERALL DIMENSION 5.5 INCH DIA X 1.75 INCH D TEMPERATURE RATING 40 TO 100 DEG F I12010S MODEL
Description
SMOKE ALARM TYPE AC/DC IONIZATION OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE 120 VAC WITH SEALED LITHIUM BATTERY BACKUP VOLTAGE RATING/SOURCE 24 INTERCONNECTION(S) OVERALL DIMENSION 5.5 INCH DIA X 1.75 INCH D TEMPERATURE RATING 40 TO 100 DEG F I12010S MODEL

Suppliers

Company
Product
Description
Supplier Links
Farmington, CT, USA
Smoke Detector Alarm
21010407-A
Smoke Detector Alarm 21010407-A
SMOKE ALARM TYPE AC/DC IONIZATION OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE 120 VAC WITH SEALED LITHIUM BATTERY BACKUP VOLTAGE RATING/SOURCE 24 INTERCONNECTION(S) OVERALL DIMENSION 5.5 INCH DIA X 1.75 INCH D TEMPERATURE RATING 40 TO 100 DEG F I12010S MODEL
  • SMOKE ALARM TYPE
  • AC/DC IONIZATION OPERATION TYPE
  • UL APPROVAL
  • 85 DB AT 10 FT HORN TYPE
  • 120 VAC WITH SEALED LITHIUM BATTERY BACKUP VOLTAGE RATING/SOURCE
  • 24 INTERCONNECTION(S)
  • OVERALL DIMENSION 5.5 INCH DIA X 1.75 INCH D
  • TEMPERATURE RATING 40 TO 100 DEG F
  • I12010S MODEL
Supplier's Site

Technical Specifications

  United Technologies Corporation
Product Category Smoke Detectors
Product Number 21010407-A
Product Name Smoke Detector Alarm
Sensing Technology Used Ionization Chamber
Unlock Full Specs
to access all available technical data

Similar Products

Smoke Detector - 60062-007 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Alarm Type Built-in Audible Alarm; Built-in Visual Alarm Indicators (LEDs)
Power Supply Requires DC Voltage
Operating Voltage Range 8.5 to 33 volts
View Details
Smoke Tester - True Spot® - Bacharach, Inc.
Specs
Style Smoke Detector
View Details
No-Flow Duct Smoke Detector - DSDN - Ruskin Company
Specs
Market Industrial
Style Smoke Detection System
Sensing Technology Used Photoelectric
View Details
Smoke Sensor Series - P2500 - Conspec Controls Inc.
Conspec Controls Inc.
Specs
Market Industrial
Sensing Technology Used Ionization Chamber
Alarm Type Built-in Visual Alarm Indicators (LEDs); 2 NO/NC Relays
View Details