United Technologies Corporation Smoke Detector Alarm 21010067

Description
SMOKE ALARM TYPE PHOTOELECTRIC OPERATION TYPE UL APPROVAL 85 DB AT 10 FT, 3 BEEP-PAUSE-3 BEEP SOUND PATTERN HORN TYPE SEALED LITHIUM BATTERY VOLTAGE RATING/SOURCE OVERALL DIMENSION 5.22 INCH DIA X 1.6 INCH D TEMPERATURE RATING 40 TO 100 DEG F
Description
SMOKE ALARM TYPE PHOTOELECTRIC OPERATION TYPE UL APPROVAL 85 DB AT 10 FT, 3 BEEP-PAUSE-3 BEEP SOUND PATTERN HORN TYPE SEALED LITHIUM BATTERY VOLTAGE RATING/SOURCE OVERALL DIMENSION 5.22 INCH DIA X 1.6 INCH D TEMPERATURE RATING 40 TO 100 DEG F

Suppliers

Company
Product
Description
Supplier Links
Farmington, CT, USA
Smoke Detector Alarm
21010067
Smoke Detector Alarm 21010067
SMOKE ALARM TYPE PHOTOELECTRIC OPERATION TYPE UL APPROVAL 85 DB AT 10 FT, 3 BEEP-PAUSE-3 BEEP SOUND PATTERN HORN TYPE SEALED LITHIUM BATTERY VOLTAGE RATING/SOURCE OVERALL DIMENSION 5.22 INCH DIA X 1.6 INCH D TEMPERATURE RATING 40 TO 100 DEG F
  • SMOKE ALARM TYPE
  • PHOTOELECTRIC OPERATION TYPE
  • UL APPROVAL
  • 85 DB AT 10 FT, 3 BEEP-PAUSE-3 BEEP SOUND PATTERN HORN TYPE
  • SEALED LITHIUM BATTERY VOLTAGE RATING/SOURCE
  • OVERALL DIMENSION 5.22 INCH DIA X 1.6 INCH D
  • TEMPERATURE RATING 40 TO 100 DEG F
Supplier's Site

Technical Specifications

  United Technologies Corporation
Product Category Smoke Detectors
Product Number 21010067
Product Name Smoke Detector Alarm
Sensing Technology Used Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Smoke Detector - 60062-007 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Alarm Type Built-in Audible Alarm; Built-in Visual Alarm Indicators (LEDs)
Power Supply Requires DC Voltage
Operating Voltage Range 8.5 to 33 volts
View Details
Smoke Tester - True Spot® - Bacharach, Inc.
Specs
Style Smoke Detector
View Details
No-Flow Duct Smoke Detector - DSDN - Ruskin Company
Specs
Market Industrial
Style Smoke Detection System
Sensing Technology Used Photoelectric
View Details
Smoke Sensor Series - P2500 - Conspec Controls Inc.
Conspec Controls Inc.
Specs
Market Industrial
Sensing Technology Used Ionization Chamber
Alarm Type Built-in Visual Alarm Indicators (LEDs); 2 NO/NC Relays
View Details