United Technologies Corporation Smoke Detector Alarm 21008873

Description
CARBON MONOXIDE ALARM WITH DIGITAL DISPLAY TYPE ELECTROCHEMICAL OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE (3) AA BATTERY VOLTAGE RATING/SOURCE RED LED (ALARM), GREEN LED (NORMAL) LED/STROBE TYPE TOTALINE[R] BRAND SIZE 4.5 INCH L X 1.5 INCH D X 2.75 INCH H TEMPERATURE RATING 40 TO 100 DEG F KN-COPP-B-LPM MODEL
Description
CARBON MONOXIDE ALARM WITH DIGITAL DISPLAY TYPE ELECTROCHEMICAL OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE (3) AA BATTERY VOLTAGE RATING/SOURCE RED LED (ALARM), GREEN LED (NORMAL) LED/STROBE TYPE TOTALINE[R] BRAND SIZE 4.5 INCH L X 1.5 INCH D X 2.75 INCH H TEMPERATURE RATING 40 TO 100 DEG F KN-COPP-B-LPM MODEL

Suppliers

Company
Product
Description
Supplier Links
Farmington, CT, USA
Smoke Detector Alarm
21008873
Smoke Detector Alarm 21008873
CARBON MONOXIDE ALARM WITH DIGITAL DISPLAY TYPE ELECTROCHEMICAL OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE (3) AA BATTERY VOLTAGE RATING/SOURCE RED LED (ALARM), GREEN LED (NORMAL) LED/STROBE TYPE TOTALINE[R] BRAND SIZE 4.5 INCH L X 1.5 INCH D X 2.75 INCH H TEMPERATURE RATING 40 TO 100 DEG F KN-COPP-B-LPM MODEL
  • CARBON MONOXIDE ALARM WITH DIGITAL DISPLAY TYPE
  • ELECTROCHEMICAL OPERATION TYPE
  • UL APPROVAL
  • 85 DB AT 10 FT HORN TYPE
  • (3) AA BATTERY VOLTAGE RATING/SOURCE
  • RED LED (ALARM), GREEN LED (NORMAL) LED/STROBE TYPE
  • TOTALINE[R] BRAND
  • SIZE 4.5 INCH L X 1.5 INCH D X 2.75 INCH H
  • TEMPERATURE RATING 40 TO 100 DEG F
  • KN-COPP-B-LPM MODEL
Supplier's Site

Technical Specifications

  United Technologies Corporation
Product Category Smoke Detectors
Product Number 21008873
Product Name Smoke Detector Alarm
Alarm Type Built-in Audible Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Smoke Detector - 60062-007 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Alarm Type Built-in Audible Alarm; Built-in Visual Alarm Indicators (LEDs)
Power Supply Requires DC Voltage
Operating Voltage Range 8.5 to 33 volts
View Details
Smoke Tester - True Spot® - Bacharach, Inc.
Specs
Style Smoke Detector
View Details
No-Flow Duct Smoke Detector - DSDN - Ruskin Company
Specs
Market Industrial
Style Smoke Detection System
Sensing Technology Used Photoelectric
View Details
Smoke Sensor Series - P2500 - Conspec Controls Inc.
Conspec Controls Inc.
Specs
Market Industrial
Sensing Technology Used Ionization Chamber
Alarm Type Built-in Visual Alarm Indicators (LEDs); 2 NO/NC Relays
View Details