United Technologies Corporation Smoke Detector Alarm 21007915

Description
SMOKE ALARM TYPE DUAL IONIZATION/PHOTOELEC TRIC OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE 120 VAC WITH 9V BATTERY BACKUP VOLTAGE RATING/SOURCE 24 INTERCONNECTION(S) FIREX[R] BRAND SIZE 6.5 INCH W X 13.6 INCH D X 6.25 INCH H
Datasheet
Description
SMOKE ALARM TYPE DUAL IONIZATION/PHOTOELEC TRIC OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE 120 VAC WITH 9V BATTERY BACKUP VOLTAGE RATING/SOURCE 24 INTERCONNECTION(S) FIREX[R] BRAND SIZE 6.5 INCH W X 13.6 INCH D X 6.25 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smoke Detector Alarm - 21007915 - United Technologies Corporation
Farmington, CT, USA
Smoke Detector Alarm
21007915
Smoke Detector Alarm 21007915
SMOKE ALARM TYPE DUAL IONIZATION/PHOTOELEC TRIC OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE 120 VAC WITH 9V BATTERY BACKUP VOLTAGE RATING/SOURCE 24 INTERCONNECTION(S) FIREX[R] BRAND SIZE 6.5 INCH W X 13.6 INCH D X 6.25 INCH H
  • SMOKE ALARM TYPE
  • DUAL IONIZATION/PHOTOELECTRIC OPERATION TYPE
  • UL APPROVAL
  • 85 DB AT 10 FT HORN TYPE
  • 120 VAC WITH 9V BATTERY BACKUP VOLTAGE RATING/SOURCE
  • 24 INTERCONNECTION(S)
  • FIREX[R] BRAND
  • SIZE 6.5 INCH W X 13.6 INCH D X 6.25 INCH H
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Smoke Detectors
Product Number 21007915
Product Name Smoke Detector Alarm
Sensing Technology Used Ionization Chamber; Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Smoke Detector - 60062-007 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Alarm Type Built-in Audible Alarm; Built-in Visual Alarm Indicators (LEDs)
Power Supply Requires DC Voltage
Operating Voltage Range 8.5 to 33 volts
View Details
Smoke Tester - True Spot® - Bacharach, Inc.
Specs
Style Smoke Detector
View Details
No-Flow Duct Smoke Detector - DSDN - Ruskin Company
Specs
Market Industrial
Style Smoke Detection System
Sensing Technology Used Photoelectric
View Details
Smoke Sensor Series - P2500 - Conspec Controls Inc.
Conspec Controls Inc.
Specs
Market Industrial
Sensing Technology Used Ionization Chamber
Alarm Type Built-in Visual Alarm Indicators (LEDs); 2 NO/NC Relays
View Details