United Technologies Corporation Smoke Detector Alarm 21007450

Description
CARBON MONOXIDE FIRE AND SMOKE ALARM TYPE IONIZATION (SMOKE), ELECTROCHEMICAL (CARBON MONOXIDE) OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE (3) AA BATTERY VOLTAGE RATING/SOURCE TOTALINE[R] BRAND SIZE 5.75 INCH DIA X 1.7 INCH D TEMPERATURE RATING 40 TO 100 DEG F KN-COSM-XTR-B MODEL
Description
CARBON MONOXIDE FIRE AND SMOKE ALARM TYPE IONIZATION (SMOKE), ELECTROCHEMICAL (CARBON MONOXIDE) OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE (3) AA BATTERY VOLTAGE RATING/SOURCE TOTALINE[R] BRAND SIZE 5.75 INCH DIA X 1.7 INCH D TEMPERATURE RATING 40 TO 100 DEG F KN-COSM-XTR-B MODEL

Suppliers

Company
Product
Description
Supplier Links
Farmington, CT, USA
Smoke Detector Alarm
21007450
Smoke Detector Alarm 21007450
CARBON MONOXIDE FIRE AND SMOKE ALARM TYPE IONIZATION (SMOKE), ELECTROCHEMICAL (CARBON MONOXIDE) OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE (3) AA BATTERY VOLTAGE RATING/SOURCE TOTALINE[R] BRAND SIZE 5.75 INCH DIA X 1.7 INCH D TEMPERATURE RATING 40 TO 100 DEG F KN-COSM-XTR-B MODEL
  • CARBON MONOXIDE FIRE AND SMOKE ALARM TYPE
  • IONIZATION (SMOKE), ELECTROCHEMICAL (CARBON MONOXIDE) OPERATION TYPE
  • UL APPROVAL
  • 85 DB AT 10 FT HORN TYPE
  • (3) AA BATTERY VOLTAGE RATING/SOURCE
  • TOTALINE[R] BRAND
  • SIZE 5.75 INCH DIA X 1.7 INCH D
  • TEMPERATURE RATING 40 TO 100 DEG F
  • KN-COSM-XTR-B MODEL
Supplier's Site

Technical Specifications

  United Technologies Corporation
Product Category Smoke Detectors
Product Number 21007450
Product Name Smoke Detector Alarm
Sensing Technology Used Ionization Chamber
Unlock Full Specs
to access all available technical data

Similar Products

Smoke Detector - 60062-007 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Alarm Type Built-in Audible Alarm; Built-in Visual Alarm Indicators (LEDs)
Power Supply Requires DC Voltage
Operating Voltage Range 8.5 to 33 volts
View Details
Smoke Tester - True Spot® - Bacharach, Inc.
Specs
Style Smoke Detector
View Details
No-Flow Duct Smoke Detector - DSDN - Ruskin Company
Specs
Market Industrial
Style Smoke Detection System
Sensing Technology Used Photoelectric
View Details
Smoke Sensor Series - P2500 - Conspec Controls Inc.
Conspec Controls Inc.
Specs
Market Industrial
Sensing Technology Used Ionization Chamber
Alarm Type Built-in Visual Alarm Indicators (LEDs); 2 NO/NC Relays
View Details