United Technologies Corporation Smoke Detector Alarm 21007385

Description
SMOKE ALARM TYPE DUAL IONIZATION, PHOTOELECTRIC OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE 9 V BATTERY VOLTAGE RATING/SOURCE RED LED (NORMAL) LED/STROBE TYPE SIZE 5.75 INCH DIA X 1.8 INCH D TEMPERATURE RATING 40 TO 100 DEG F PI9010 MODEL
Description
SMOKE ALARM TYPE DUAL IONIZATION, PHOTOELECTRIC OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE 9 V BATTERY VOLTAGE RATING/SOURCE RED LED (NORMAL) LED/STROBE TYPE SIZE 5.75 INCH DIA X 1.8 INCH D TEMPERATURE RATING 40 TO 100 DEG F PI9010 MODEL

Suppliers

Company
Product
Description
Supplier Links
Farmington, CT, USA
Smoke Detector Alarm
21007385
Smoke Detector Alarm 21007385
SMOKE ALARM TYPE DUAL IONIZATION, PHOTOELECTRIC OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE 9 V BATTERY VOLTAGE RATING/SOURCE RED LED (NORMAL) LED/STROBE TYPE SIZE 5.75 INCH DIA X 1.8 INCH D TEMPERATURE RATING 40 TO 100 DEG F PI9010 MODEL
  • SMOKE ALARM TYPE
  • DUAL IONIZATION, PHOTOELECTRIC OPERATION TYPE
  • UL APPROVAL
  • 85 DB AT 10 FT HORN TYPE
  • 9 V BATTERY VOLTAGE RATING/SOURCE
  • RED LED (NORMAL) LED/STROBE TYPE
  • SIZE 5.75 INCH DIA X 1.8 INCH D
  • TEMPERATURE RATING 40 TO 100 DEG F
  • PI9010 MODEL
Supplier's Site

Technical Specifications

  United Technologies Corporation
Product Category Smoke Detectors
Product Number 21007385
Product Name Smoke Detector Alarm
Sensing Technology Used Ionization Chamber; Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Smoke Tester - True Spot® - Bacharach, Inc.
Specs
Style Smoke Detector
View Details
No-Flow Duct Smoke Detector - DSDN - Ruskin Company
Specs
Market Industrial
Style Smoke Detection System
Sensing Technology Used Photoelectric
View Details
Smoke Detector - 60062-007 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Alarm Type Built-in Audible Alarm; Built-in Visual Alarm Indicators (LEDs)
Power Supply Requires DC Voltage
Operating Voltage Range 8.5 to 33 volts
View Details
Smoke Alarm - FBSM08 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Style Smoke Detector
Alarm Type Built-in Audible Alarm
Power Supply Requires DC Voltage
View Details