United Technologies Corporation Smoke Detector Alarm 21006378

Description
SMOKE ALARM WITH STROBE LIGHT TYPE AC/DC IONIZATION OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE 120 VAC 60 HZ WITH 9 V BATTERY BACKUP VOLTAGE RATING/SOURCE LED INDICATING CONDITION LED/STROBE TYPE 24 INTERCONNECTION(S) SIZE 6.5 INCH W X 13.25 INCH D X 6 INCH H
Datasheet
Description
SMOKE ALARM WITH STROBE LIGHT TYPE AC/DC IONIZATION OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE 120 VAC 60 HZ WITH 9 V BATTERY BACKUP VOLTAGE RATING/SOURCE LED INDICATING CONDITION LED/STROBE TYPE 24 INTERCONNECTION(S) SIZE 6.5 INCH W X 13.25 INCH D X 6 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smoke Detector Alarm - 21006378 - United Technologies Corporation
Farmington, CT, USA
Smoke Detector Alarm
21006378
Smoke Detector Alarm 21006378
SMOKE ALARM WITH STROBE LIGHT TYPE AC/DC IONIZATION OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE 120 VAC 60 HZ WITH 9 V BATTERY BACKUP VOLTAGE RATING/SOURCE LED INDICATING CONDITION LED/STROBE TYPE 24 INTERCONNECTION(S) SIZE 6.5 INCH W X 13.25 INCH D X 6 INCH H
  • SMOKE ALARM WITH STROBE LIGHT TYPE
  • AC/DC IONIZATION OPERATION TYPE
  • UL APPROVAL
  • 85 DB AT 10 FT HORN TYPE
  • 120 VAC 60 HZ WITH 9 V BATTERY BACKUP VOLTAGE RATING/SOURCE
  • LED INDICATING CONDITION LED/STROBE TYPE
  • 24 INTERCONNECTION(S)
  • SIZE 6.5 INCH W X 13.25 INCH D X 6 INCH H
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Smoke Detectors
Product Number 21006378
Product Name Smoke Detector Alarm
Sensing Technology Used Ionization Chamber
Unlock Full Specs
to access all available technical data

Similar Products

Smoke Detector - 60062-007 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Alarm Type Built-in Audible Alarm; Built-in Visual Alarm Indicators (LEDs)
Power Supply Requires DC Voltage
Operating Voltage Range 8.5 to 33 volts
View Details
Smoke Tester - True Spot® - Bacharach, Inc.
Specs
Style Smoke Detector
View Details
No-Flow Duct Smoke Detector - DSDN - Ruskin Company
Specs
Market Industrial
Style Smoke Detection System
Sensing Technology Used Photoelectric
View Details
Smoke Sensor Series - P2500 - Conspec Controls Inc.
Conspec Controls Inc.
Specs
Market Industrial
Sensing Technology Used Ionization Chamber
Alarm Type Built-in Visual Alarm Indicators (LEDs); 2 NO/NC Relays
View Details