United Technologies Corporation Smoke Detector Alarm 21006377-N

Description
CARBON MONOXIDE AND SMOKE ALARM TYPE AC IONIZATION OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE 120 VAC 60 HZ WITH 9 V BATTERY BACKUP VOLTAGE RATING/SOURCE RED LED (ALARM MODE), GREEN LED (RECEIVING AC POWER) LED/STROBE TYPE 24 INTERCONNECTION(S) TOTALINE[R], FIREX[R] BRAND SIZE 5.75 INCH DIA X 1.7 INCH D TEMPERATURE RATING 40 TO 100 DEG F MODEL KN-COSM-IB MODEL
Datasheet
Description
CARBON MONOXIDE AND SMOKE ALARM TYPE AC IONIZATION OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE 120 VAC 60 HZ WITH 9 V BATTERY BACKUP VOLTAGE RATING/SOURCE RED LED (ALARM MODE), GREEN LED (RECEIVING AC POWER) LED/STROBE TYPE 24 INTERCONNECTION(S) TOTALINE[R], FIREX[R] BRAND SIZE 5.75 INCH DIA X 1.7 INCH D TEMPERATURE RATING 40 TO 100 DEG F MODEL KN-COSM-IB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smoke Detector Alarm - 21006377-N - United Technologies Corporation
Farmington, CT, USA
Smoke Detector Alarm
21006377-N
Smoke Detector Alarm 21006377-N
CARBON MONOXIDE AND SMOKE ALARM TYPE AC IONIZATION OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE 120 VAC 60 HZ WITH 9 V BATTERY BACKUP VOLTAGE RATING/SOURCE RED LED (ALARM MODE), GREEN LED (RECEIVING AC POWER) LED/STROBE TYPE 24 INTERCONNECTION(S) TOTALINE[R], FIREX[R] BRAND SIZE 5.75 INCH DIA X 1.7 INCH D TEMPERATURE RATING 40 TO 100 DEG F MODEL KN-COSM-IB MODEL
  • CARBON MONOXIDE AND SMOKE ALARM TYPE
  • AC IONIZATION OPERATION TYPE
  • UL APPROVAL
  • 85 DB AT 10 FT HORN TYPE
  • 120 VAC 60 HZ WITH 9 V BATTERY BACKUP VOLTAGE RATING/SOURCE
  • RED LED (ALARM MODE), GREEN LED (RECEIVING AC POWER) LED/STROBE TYPE
  • 24 INTERCONNECTION(S)
  • TOTALINE[R], FIREX[R] BRAND
  • SIZE 5.75 INCH DIA X 1.7 INCH D
  • TEMPERATURE RATING 40 TO 100 DEG F
  • MODEL KN-COSM-IB MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Smoke Detectors
Product Number 21006377-N
Product Name Smoke Detector Alarm
Sensing Technology Used Ionization Chamber
Unlock Full Specs
to access all available technical data

Similar Products

Smoke Detector - 60062-007 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Alarm Type Built-in Audible Alarm; Built-in Visual Alarm Indicators (LEDs)
Power Supply Requires DC Voltage
Operating Voltage Range 8.5 to 33 volts
View Details
Smoke Tester - True Spot® - Bacharach, Inc.
Specs
Style Smoke Detector
View Details
No-Flow Duct Smoke Detector - DSDN - Ruskin Company
Specs
Market Industrial
Style Smoke Detection System
Sensing Technology Used Photoelectric
View Details
Smoke Sensor Series - P2500 - Conspec Controls Inc.
Conspec Controls Inc.
Specs
Market Industrial
Sensing Technology Used Ionization Chamber
Alarm Type Built-in Visual Alarm Indicators (LEDs); 2 NO/NC Relays
View Details