United Technologies Corporation Signaling Device Complete Pushbutton 1786C-B

Description
WEATHERPROOF TYPE 1-3/8 INCH W X 2-13/32 INCH H SIZE 48 VAC/VDC MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 24 VAC 4 AMPERE, 48 VAC 2 AMPERE, 12 VAC/VDC 4 AMPERE, 24 VDC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING SURFACE MOUNTING SOLID BRASS BODY MATERIAL APPLICATION INDOOR/OUTDOOR WITH BAKELITE BACK PLATE, NEOPRENE DIAPHRAGM, PHOSPHOR BRONZE CONTACT SPRING 1780 MODEL
Datasheet
Description
WEATHERPROOF TYPE 1-3/8 INCH W X 2-13/32 INCH H SIZE 48 VAC/VDC MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 24 VAC 4 AMPERE, 48 VAC 2 AMPERE, 12 VAC/VDC 4 AMPERE, 24 VDC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING SURFACE MOUNTING SOLID BRASS BODY MATERIAL APPLICATION INDOOR/OUTDOOR WITH BAKELITE BACK PLATE, NEOPRENE DIAPHRAGM, PHOSPHOR BRONZE CONTACT SPRING 1780 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Complete Pushbutton - 1786C-B - United Technologies Corporation
Farmington, CT, USA
Signaling Device Complete Pushbutton
1786C-B
Signaling Device Complete Pushbutton 1786C-B
WEATHERPROOF TYPE 1-3/8 INCH W X 2-13/32 INCH H SIZE 48 VAC/VDC MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 24 VAC 4 AMPERE, 48 VAC 2 AMPERE, 12 VAC/VDC 4 AMPERE, 24 VDC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING SURFACE MOUNTING SOLID BRASS BODY MATERIAL APPLICATION INDOOR/OUTDOOR WITH BAKELITE BACK PLATE, NEOPRENE DIAPHRAGM, PHOSPHOR BRONZE CONTACT SPRING 1780 MODEL
  • WEATHERPROOF TYPE
  • 1-3/8 INCH W X 2-13/32 INCH H SIZE
  • 48 VAC/VDC MAX. VOLTAGE RATING
  • NO, MOMENTARY CONTACT CONFIGURATION
  • 24 VAC 4 AMPERE, 48 VAC 2 AMPERE, 12 VAC/VDC 4 AMPERE, 24 VDC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING
  • SURFACE MOUNTING
  • SOLID BRASS BODY MATERIAL
  • APPLICATION INDOOR/OUTDOOR
  • WITH BAKELITE BACK PLATE, NEOPRENE DIAPHRAGM, PHOSPHOR BRONZE CONTACT SPRING
  • 1780 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 1786C-B
Product Name Signaling Device Complete Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Features Weather resistant or waterproof
Max Current Rating 1 to 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 363611 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details