United Technologies Corporation Signaling Device Complete Pushbutton 1785

Description
WEATHERPROOF TYPE 3-29/32 INCH W X 2-3/16 INCH D X 3-1/32 INCH H SIZE 125 V MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 24 VAC 20 AMPERE, 125 VAC 4 AMPERE, 12 VAC/VDC 20 AMPERE, 24 VDC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING SURFACE MOUNTING DIE-CAST ALUMINUM BODY MATERIAL GRAY CAP/LENS COLOR APPLICATION INDOOR/OUTDOOR 1780 MODEL
Datasheet
Description
WEATHERPROOF TYPE 3-29/32 INCH W X 2-3/16 INCH D X 3-1/32 INCH H SIZE 125 V MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 24 VAC 20 AMPERE, 125 VAC 4 AMPERE, 12 VAC/VDC 20 AMPERE, 24 VDC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING SURFACE MOUNTING DIE-CAST ALUMINUM BODY MATERIAL GRAY CAP/LENS COLOR APPLICATION INDOOR/OUTDOOR 1780 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Complete Pushbutton - 1785 - United Technologies Corporation
Farmington, CT, USA
Signaling Device Complete Pushbutton
1785
Signaling Device Complete Pushbutton 1785
WEATHERPROOF TYPE 3-29/32 INCH W X 2-3/16 INCH D X 3-1/32 INCH H SIZE 125 V MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 24 VAC 20 AMPERE, 125 VAC 4 AMPERE, 12 VAC/VDC 20 AMPERE, 24 VDC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING SURFACE MOUNTING DIE-CAST ALUMINUM BODY MATERIAL GRAY CAP/LENS COLOR APPLICATION INDOOR/OUTDOOR 1780 MODEL
  • WEATHERPROOF TYPE
  • 3-29/32 INCH W X 2-3/16 INCH D X 3-1/32 INCH H SIZE
  • 125 V MAX. VOLTAGE RATING
  • NO, MOMENTARY CONTACT CONFIGURATION
  • 24 VAC 20 AMPERE, 125 VAC 4 AMPERE, 12 VAC/VDC 20 AMPERE, 24 VDC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING
  • SURFACE MOUNTING
  • DIE-CAST ALUMINUM BODY MATERIAL
  • GRAY CAP/LENS COLOR
  • APPLICATION INDOOR/OUTDOOR
  • 1780 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 1785
Product Name Signaling Device Complete Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Features Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 918010 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Push Button Switches - 1-2317570-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details