United Technologies Corporation Bell 156G-6G5

Description
ROUND VIBRATING GONG TYPE 6 INCH DIA X 2-5/16 INCH D SIZE GRAY COLOR OUTDOOR, FACTORY, INSTITUTION, OEM, OFFICE APPLICATION 24 VAC VOLTAGE RATING 0.3 AMPERE CURRENT RATING 90 DB AT 1 M, 80 DB AT 10 FT SOUND INTENSITY 6 INCH DIA GONG SIZE WITH WEATHERPROOF GASKET 156G MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 6 INCH DIA X 2-5/16 INCH D SIZE GRAY COLOR OUTDOOR, FACTORY, INSTITUTION, OEM, OFFICE APPLICATION 24 VAC VOLTAGE RATING 0.3 AMPERE CURRENT RATING 90 DB AT 1 M, 80 DB AT 10 FT SOUND INTENSITY 6 INCH DIA GONG SIZE WITH WEATHERPROOF GASKET 156G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 6 INCH DIA X 2-5/16 INCH D SIZE GRAY COLOR OUTDOOR, FACTORY, INSTITUTION, OEM, OFFICE APPLICATION 24 VAC VOLTAGE RATING 0.3 AMPERE CURRENT RATING 90 DB AT 1 M, 80 DB AT 10 FT SOUND INTENSITY 6 INCH DIA GONG SIZE WITH WEATHERPROOF GASKET 156G MODEL
  • ROUND VIBRATING GONG TYPE
  • 6 INCH DIA X 2-5/16 INCH D SIZE
  • GRAY COLOR
  • OUTDOOR, FACTORY, INSTITUTION, OEM, OFFICE APPLICATION
  • 24 VAC VOLTAGE RATING
  • 0.3 AMPERE CURRENT RATING
  • 90 DB AT 1 M, 80 DB AT 10 FT SOUND INTENSITY
  • 6 INCH DIA GONG SIZE
  • WITH WEATHERPROOF GASKET
  • 156G MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 156G-6G5
Product Name Bell
Specialty Applications Safety
Unlock Full Specs
to access all available technical data

Similar Products

Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Sounder Beacons - 1931043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Tone Continuous
View Details