United Technologies Corporation Bell 156G-4AM

Description
ROUND VIBRATING GONG TYPE 4 INCH DIA X 1-7/8 INCH D SIZE GRAY COLOR OUTDOOR, FACTORY, INSTITUTION, OEM, OFFICE APPLICATION 6 TO 8 VDC, 8 TO 10 VAC VOLTAGE RATING 0.8 AMPERE CURRENT RATING 86 DB AT 1 M, 76 DB AT 10 FT SOUND INTENSITY 4 INCH DIA GONG SIZE WITH WEATHERPROOF GASKET 156G MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 4 INCH DIA X 1-7/8 INCH D SIZE GRAY COLOR OUTDOOR, FACTORY, INSTITUTION, OEM, OFFICE APPLICATION 6 TO 8 VDC, 8 TO 10 VAC VOLTAGE RATING 0.8 AMPERE CURRENT RATING 86 DB AT 1 M, 76 DB AT 10 FT SOUND INTENSITY 4 INCH DIA GONG SIZE WITH WEATHERPROOF GASKET 156G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 4 INCH DIA X 1-7/8 INCH D SIZE GRAY COLOR OUTDOOR, FACTORY, INSTITUTION, OEM, OFFICE APPLICATION 6 TO 8 VDC, 8 TO 10 VAC VOLTAGE RATING 0.8 AMPERE CURRENT RATING 86 DB AT 1 M, 76 DB AT 10 FT SOUND INTENSITY 4 INCH DIA GONG SIZE WITH WEATHERPROOF GASKET 156G MODEL
  • ROUND VIBRATING GONG TYPE
  • 4 INCH DIA X 1-7/8 INCH D SIZE
  • GRAY COLOR
  • OUTDOOR, FACTORY, INSTITUTION, OEM, OFFICE APPLICATION
  • 6 TO 8 VDC, 8 TO 10 VAC VOLTAGE RATING
  • 0.8 AMPERE CURRENT RATING
  • 86 DB AT 1 M, 76 DB AT 10 FT SOUND INTENSITY
  • 4 INCH DIA GONG SIZE
  • WITH WEATHERPROOF GASKET
  • 156G MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 156G-4AM
Product Name Bell
Specialty Applications Safety
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details