United Technologies Corporation Bell 156G-3J1

Description
ROUND VIBRATING GONG TYPE 1-7/8 INCH D SIZE GRAY COLOR FACTORY, INSTITUTION, OEM, OFFICE, OUTDOOR APPLICATION 32 VDC VOLTAGE RATING 0.11 AMPERE CURRENT RATING 72 DB AT 10 FT SOUND INTENSITY 3 INCH DIA GONG SIZE EDWARDS. BRAND LIGHT DUTY SUPPLIED WITH WEATHER PROOF GASKET 156 MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 1-7/8 INCH D SIZE GRAY COLOR FACTORY, INSTITUTION, OEM, OFFICE, OUTDOOR APPLICATION 32 VDC VOLTAGE RATING 0.11 AMPERE CURRENT RATING 72 DB AT 10 FT SOUND INTENSITY 3 INCH DIA GONG SIZE EDWARDS. BRAND LIGHT DUTY SUPPLIED WITH WEATHER PROOF GASKET 156 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 1-7/8 INCH D SIZE GRAY COLOR FACTORY, INSTITUTION, OEM, OFFICE, OUTDOOR APPLICATION 32 VDC VOLTAGE RATING 0.11 AMPERE CURRENT RATING 72 DB AT 10 FT SOUND INTENSITY 3 INCH DIA GONG SIZE EDWARDS. BRAND LIGHT DUTY SUPPLIED WITH WEATHER PROOF GASKET 156 MODEL
  • ROUND VIBRATING GONG TYPE
  • 1-7/8 INCH D SIZE
  • GRAY COLOR
  • FACTORY, INSTITUTION, OEM, OFFICE, OUTDOOR APPLICATION
  • 32 VDC VOLTAGE RATING
  • 0.11 AMPERE CURRENT RATING
  • 72 DB AT 10 FT SOUND INTENSITY
  • 3 INCH DIA GONG SIZE
  • EDWARDS. BRAND
  • LIGHT DUTY
  • SUPPLIED WITH WEATHER PROOF GASKET
  • 156 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 156G-3J1
Product Name Bell
Specialty Applications Safety
Unlock Full Specs
to access all available technical data

Similar Products

Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 85 dB
View Details
Fire Alarm Call Points - 2300841 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
View Details