United Technologies Corporation Bell 156G-3G1

Description
ROUND VIBRATING GONG TYPE 3 INCH DIA X 1-7/8 INCH D SIZE GRAY COLOR OUTDOOR, FACTORY, INSTITUTION, OEM, OFFICE APPLICATION 24 VDC VOLTAGE RATING 0.15 AMPERE CURRENT RATING 82 DB AT 1 M, 72 DB AT 10 FT SOUND INTENSITY 3 INCH DIA GONG SIZE WITH WEATHERPROOF GASKET 156G MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 3 INCH DIA X 1-7/8 INCH D SIZE GRAY COLOR OUTDOOR, FACTORY, INSTITUTION, OEM, OFFICE APPLICATION 24 VDC VOLTAGE RATING 0.15 AMPERE CURRENT RATING 82 DB AT 1 M, 72 DB AT 10 FT SOUND INTENSITY 3 INCH DIA GONG SIZE WITH WEATHERPROOF GASKET 156G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 3 INCH DIA X 1-7/8 INCH D SIZE GRAY COLOR OUTDOOR, FACTORY, INSTITUTION, OEM, OFFICE APPLICATION 24 VDC VOLTAGE RATING 0.15 AMPERE CURRENT RATING 82 DB AT 1 M, 72 DB AT 10 FT SOUND INTENSITY 3 INCH DIA GONG SIZE WITH WEATHERPROOF GASKET 156G MODEL
  • ROUND VIBRATING GONG TYPE
  • 3 INCH DIA X 1-7/8 INCH D SIZE
  • GRAY COLOR
  • OUTDOOR, FACTORY, INSTITUTION, OEM, OFFICE APPLICATION
  • 24 VDC VOLTAGE RATING
  • 0.15 AMPERE CURRENT RATING
  • 82 DB AT 1 M, 72 DB AT 10 FT SOUND INTENSITY
  • 3 INCH DIA GONG SIZE
  • WITH WEATHERPROOF GASKET
  • 156G MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 156G-3G1
Product Name Bell
Specialty Applications Safety
Unlock Full Specs
to access all available technical data

Similar Products

LP7 StreamLine® Low Profile Combination Sounders/Strobes - LP7-18-30C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals CE
Sound Level 92 to 110 dB
View Details
Sounder Beacons - 142185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
View Details