MINIATURE ADJUSTABLE VOLUME BUZZER TYPE
2-3/8 W X 15/16 INCH D X 2-5/8 INCH H SIZE
ZINC PLATED (BASE) FINISH
RECTANGULAR SHAPE
24 VAC OPERATING VOLTAGE
COMMERCIAL, OFFICE, OEM APPLICATION
0.25 AMPERE OPERATING CURRENT
84.5 DB AT 1 M, 74.5 DB AT 10 FT SOUND INTENSITY
DC COIL RESISTANCE 30 OHM
POWER RATING 6 VA
COVER FINISH CHROME PLATED
15 MODEL
United Technologies Corporation
Done
Datasheet
Description
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE
2-3/8 W X 15/16 INCH D X 2-5/8 INCH H SIZE
ZINC PLATED (BASE) FINISH
RECTANGULAR SHAPE
24 VAC OPERATING VOLTAGE
COMMERCIAL, OFFICE, OEM APPLICATION
0.25 AMPERE OPERATING CURRENT
84.5 DB AT 1 M, 74.5 DB AT 10 FT SOUND INTENSITY
DC COIL RESISTANCE 30 OHM
POWER RATING 6 VA
COVER FINISH CHROME PLATED
15 MODEL
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE
2-3/8 W X 15/16 INCH D X 2-5/8 INCH H SIZE
ZINC PLATED (BASE) FINISH
RECTANGULAR SHAPE
24 VAC OPERATING VOLTAGE
COMMERCIAL, OFFICE, OEM APPLICATION
0.25 AMPERE OPERATING CURRENT
84.5 DB AT 1 M, 74.5 DB AT 10 FT SOUND INTENSITY
DC COIL RESISTANCE 30 OHM
POWER RATING 6 VA
COVER FINISH CHROME PLATED
15 MODEL
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE
2-3/8 W X 15/16 INCH D X 2-5/8 INCH H SIZE
ZINC PLATED (BASE) FINISH
RECTANGULAR SHAPE
24 VAC OPERATING VOLTAGE
COMMERCIAL, OFFICE, OEM APPLICATION
0.25 AMPERE OPERATING CURRENT
84.5 DB AT 1 M, 74.5 DB AT 10 FT SOUND INTENSITY
DC COIL RESISTANCE 30 OHM
POWER RATING 6 VA
COVER FINISH CHROME PLATED
15 MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Audio Transducers and Buzzers
Product Number
15-3G5
Product Name
Buzzer
Features
VolumeControl
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems