United Technologies Corporation Buzzer 15-3AB

Description
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 2-3/8 W X 15/16 INCH D X 2-5/8 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 6 TO 12 VAC/5 TO 10 VDC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.4 AMPERE AT 6 TO 12 VAC/0.3 AMPERE AT 5 TO 10 VDC OPERATING CURRENT 84.5 DB AT 1 M, 74.5 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 5 OHM POWER RATING 2.5 VA AT 6 TO 12 VAC, 2 VA AT 5 TO 10 VDC COVER FINISH CHROME PLATED 15 MODEL
Datasheet
Description
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 2-3/8 W X 15/16 INCH D X 2-5/8 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 6 TO 12 VAC/5 TO 10 VDC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.4 AMPERE AT 6 TO 12 VAC/0.3 AMPERE AT 5 TO 10 VDC OPERATING CURRENT 84.5 DB AT 1 M, 74.5 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 5 OHM POWER RATING 2.5 VA AT 6 TO 12 VAC, 2 VA AT 5 TO 10 VDC COVER FINISH CHROME PLATED 15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer 15-3AB
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 2-3/8 W X 15/16 INCH D X 2-5/8 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 6 TO 12 VAC/5 TO 10 VDC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.4 AMPERE AT 6 TO 12 VAC/0.3 AMPERE AT 5 TO 10 VDC OPERATING CURRENT 84.5 DB AT 1 M, 74.5 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 5 OHM POWER RATING 2.5 VA AT 6 TO 12 VAC, 2 VA AT 5 TO 10 VDC COVER FINISH CHROME PLATED 15 MODEL
  • MINIATURE ADJUSTABLE VOLUME BUZZER TYPE
  • 2-3/8 W X 15/16 INCH D X 2-5/8 INCH H SIZE
  • ZINC PLATED (BASE) FINISH
  • RECTANGULAR SHAPE
  • 6 TO 12 VAC/5 TO 10 VDC OPERATING VOLTAGE
  • COMMERCIAL, OFFICE, OEM APPLICATION
  • 0.4 AMPERE AT 6 TO 12 VAC/0.3 AMPERE AT 5 TO 10 VDC OPERATING CURRENT
  • 84.5 DB AT 1 M, 74.5 DB AT 10 FT SOUND INTENSITY
  • DC COIL RESISTANCE 5 OHM
  • POWER RATING 2.5 VA AT 6 TO 12 VAC, 2 VA AT 5 TO 10 VDC
  • COVER FINISH CHROME PLATED
  • 15 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audio Transducers and Buzzers
Product Number 15-3AB
Product Name Buzzer
Features VolumeControl
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15039175 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 7542040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Noncontinuous
View Details
Alarms, Buzzers, and Sirens - Z2745-ND - DigiKey
OMRON Automation and Safety
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details