United Technologies Corporation Buzzer 15-2G1

Description
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 2-3/8 W X 15/16 INCH D X 2-5/8 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 24 VDC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.15 AMPERE OPERATING CURRENT 79 DB AT 1 M, 69 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 60 OHM POWER RATING 3.6 VA COVER FINISH CHROME PLATED 15 MODEL
Datasheet
Description
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 2-3/8 W X 15/16 INCH D X 2-5/8 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 24 VDC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.15 AMPERE OPERATING CURRENT 79 DB AT 1 M, 69 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 60 OHM POWER RATING 3.6 VA COVER FINISH CHROME PLATED 15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer 15-2G1
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 2-3/8 W X 15/16 INCH D X 2-5/8 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 24 VDC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.15 AMPERE OPERATING CURRENT 79 DB AT 1 M, 69 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 60 OHM POWER RATING 3.6 VA COVER FINISH CHROME PLATED 15 MODEL
  • MINIATURE ADJUSTABLE VOLUME BUZZER TYPE
  • 2-3/8 W X 15/16 INCH D X 2-5/8 INCH H SIZE
  • ZINC PLATED (BASE) FINISH
  • RECTANGULAR SHAPE
  • 24 VDC OPERATING VOLTAGE
  • COMMERCIAL, OFFICE, OEM APPLICATION
  • 0.15 AMPERE OPERATING CURRENT
  • 79 DB AT 1 M, 69 DB AT 10 FT SOUND INTENSITY
  • DC COIL RESISTANCE 60 OHM
  • POWER RATING 3.6 VA
  • COVER FINISH CHROME PLATED
  • 15 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audio Transducers and Buzzers
Product Number 15-2G1
Product Name Buzzer
Features VolumeControl
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 14744688 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 5358483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 42.5 mm (1.67 inch)
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details