United Technologies Corporation Buzzer 15-1G1

Description
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 1-13/16 INCH W X 19/32 INCH D X 2-1/8 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 24 VDC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.1 AMPERE OPERATING CURRENT 78 DB AT 1 M, 68 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 90 OHM POWER RATING 2.4 VA COVER FINISH CHROME PLATED 15 MODEL
Datasheet
Description
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 1-13/16 INCH W X 19/32 INCH D X 2-1/8 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 24 VDC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.1 AMPERE OPERATING CURRENT 78 DB AT 1 M, 68 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 90 OHM POWER RATING 2.4 VA COVER FINISH CHROME PLATED 15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer 15-1G1
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 1-13/16 INCH W X 19/32 INCH D X 2-1/8 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 24 VDC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.1 AMPERE OPERATING CURRENT 78 DB AT 1 M, 68 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 90 OHM POWER RATING 2.4 VA COVER FINISH CHROME PLATED 15 MODEL
  • MINIATURE ADJUSTABLE VOLUME BUZZER TYPE
  • 1-13/16 INCH W X 19/32 INCH D X 2-1/8 INCH H SIZE
  • ZINC PLATED (BASE) FINISH
  • RECTANGULAR SHAPE
  • 24 VDC OPERATING VOLTAGE
  • COMMERCIAL, OFFICE, OEM APPLICATION
  • 0.1 AMPERE OPERATING CURRENT
  • 78 DB AT 1 M, 68 DB AT 10 FT SOUND INTENSITY
  • DC COIL RESISTANCE 90 OHM
  • POWER RATING 2.4 VA
  • COVER FINISH CHROME PLATED
  • 15 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audio Transducers and Buzzers
Product Number 15-1G1
Product Name Buzzer
Features VolumeControl
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 427566 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 7542078P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Tone Continuous
View Details
Alarms, Buzzers, and Sirens - Z11262-ND - DigiKey
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details
2 suppliers