United Technologies Corporation Buzzer 15-1E1

Description
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 1-13/16 INCH W X 19/32 INCH D X 2-1/8 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 12 VDC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.2 AMPERE OPERATING CURRENT 78 DB AT 1 M, 68 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 20 OHM POWER RATING 2.4 VA COVER FINISH CHROME PLATED 15 MODEL
Datasheet
Description
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 1-13/16 INCH W X 19/32 INCH D X 2-1/8 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 12 VDC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.2 AMPERE OPERATING CURRENT 78 DB AT 1 M, 68 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 20 OHM POWER RATING 2.4 VA COVER FINISH CHROME PLATED 15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer 15-1E1
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 1-13/16 INCH W X 19/32 INCH D X 2-1/8 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 12 VDC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.2 AMPERE OPERATING CURRENT 78 DB AT 1 M, 68 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 20 OHM POWER RATING 2.4 VA COVER FINISH CHROME PLATED 15 MODEL
  • MINIATURE ADJUSTABLE VOLUME BUZZER TYPE
  • 1-13/16 INCH W X 19/32 INCH D X 2-1/8 INCH H SIZE
  • ZINC PLATED (BASE) FINISH
  • RECTANGULAR SHAPE
  • 12 VDC OPERATING VOLTAGE
  • COMMERCIAL, OFFICE, OEM APPLICATION
  • 0.2 AMPERE OPERATING CURRENT
  • 78 DB AT 1 M, 68 DB AT 10 FT SOUND INTENSITY
  • DC COIL RESISTANCE 20 OHM
  • POWER RATING 2.4 VA
  • COVER FINISH CHROME PLATED
  • 15 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audio Transducers and Buzzers
Product Number 15-1E1
Product Name Buzzer
Features VolumeControl
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 10687286 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Technology Piezoelectric
View Details
PAD 40 - Passenger alarm devices -  - Schaltbau GmbH
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Piezo Buzzers - 238044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 24 mm (0.9449 inch)
View Details
Piezoelectric Receivers -  - EPCOS AG
Specs
Technology Piezoelectric
Type Receiver
Shape Round
View Details