United Technologies Corporation Buzzer 15-0G5

Description
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 1-15/32 INCH W X 1/2 INCH D X 1-5/8 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 24 VAC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.2 AMPERE OPERATING CURRENT 75.5 DB AT 1 M, 65.5 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 85 OHM POWER RATING 4.8 VA COVER FINISH CHROME PLATED 15 MODEL
Datasheet
Description
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 1-15/32 INCH W X 1/2 INCH D X 1-5/8 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 24 VAC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.2 AMPERE OPERATING CURRENT 75.5 DB AT 1 M, 65.5 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 85 OHM POWER RATING 4.8 VA COVER FINISH CHROME PLATED 15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer 15-0G5
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 1-15/32 INCH W X 1/2 INCH D X 1-5/8 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 24 VAC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.2 AMPERE OPERATING CURRENT 75.5 DB AT 1 M, 65.5 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 85 OHM POWER RATING 4.8 VA COVER FINISH CHROME PLATED 15 MODEL
  • MINIATURE ADJUSTABLE VOLUME BUZZER TYPE
  • 1-15/32 INCH W X 1/2 INCH D X 1-5/8 INCH H SIZE
  • ZINC PLATED (BASE) FINISH
  • RECTANGULAR SHAPE
  • 24 VAC OPERATING VOLTAGE
  • COMMERCIAL, OFFICE, OEM APPLICATION
  • 0.2 AMPERE OPERATING CURRENT
  • 75.5 DB AT 1 M, 65.5 DB AT 10 FT SOUND INTENSITY
  • DC COIL RESISTANCE 85 OHM
  • POWER RATING 4.8 VA
  • COVER FINISH CHROME PLATED
  • 15 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audio Transducers and Buzzers
Product Number 15-0G5
Product Name Buzzer
Features VolumeControl
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15039583 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau PAD 10 - Passenger alarm devices for lintel mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 5358089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 28.6 mm (1.13 inch)
View Details
Alarms, Buzzers, and Sirens - M2BJ-B06B-ND - DigiKey
OMRON Automation and Safety
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details