United Technologies Corporation Buzzer 15-0G1

Description
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 1-15/32 INCH W X 1/2 INCH D X 1-5/8 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 24 VDC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.1 AMPERE OPERATING CURRENT 75.5 DB AT 1 M, 65.5 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 120 OHM POWER RATING 2.4 VA COVER FINISH CHROME PLATED 15 MODEL
Datasheet
Description
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 1-15/32 INCH W X 1/2 INCH D X 1-5/8 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 24 VDC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.1 AMPERE OPERATING CURRENT 75.5 DB AT 1 M, 65.5 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 120 OHM POWER RATING 2.4 VA COVER FINISH CHROME PLATED 15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer 15-0G1
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 1-15/32 INCH W X 1/2 INCH D X 1-5/8 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 24 VDC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.1 AMPERE OPERATING CURRENT 75.5 DB AT 1 M, 65.5 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 120 OHM POWER RATING 2.4 VA COVER FINISH CHROME PLATED 15 MODEL
  • MINIATURE ADJUSTABLE VOLUME BUZZER TYPE
  • 1-15/32 INCH W X 1/2 INCH D X 1-5/8 INCH H SIZE
  • ZINC PLATED (BASE) FINISH
  • RECTANGULAR SHAPE
  • 24 VDC OPERATING VOLTAGE
  • COMMERCIAL, OFFICE, OEM APPLICATION
  • 0.1 AMPERE OPERATING CURRENT
  • 75.5 DB AT 1 M, 65.5 DB AT 10 FT SOUND INTENSITY
  • DC COIL RESISTANCE 120 OHM
  • POWER RATING 2.4 VA
  • COVER FINISH CHROME PLATED
  • 15 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audio Transducers and Buzzers
Product Number 15-0G1
Product Name Buzzer
Features VolumeControl
Unlock Full Specs
to access all available technical data

Similar Products

Federal Signal Corporation - Industrial Signaling and Systems
View Details
PAD 40 - Passenger alarm devices -  - Schaltbau GmbH
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Piezo Buzzers - 2825521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Tone Continuous
View Details
Alarms, Buzzers, and Sirens - M2BJ-B06C-ND - DigiKey
OMRON Automation and Safety
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details