United Technologies Corporation Buzzer 15-0AJ

Description
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 1-15/32 INCH W X 1/2 INCH D X 1-5/8 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 6 TO 10 VAC/3 TO 8 VDC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.3 AMPERE AT 6 TO 10 VAC, 0.2 AMPERE AT 5 TO 8 VDC OPERATING CURRENT 75.5 DB AT 1 M, 65.5 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 10 OHM POWER RATING 2.4 VA AT 6 TO 10 VAC, 1.2 VA AT 3 TO 8 VDC COVER FINISH CHROME PLATED 15 MODEL
Datasheet
Description
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 1-15/32 INCH W X 1/2 INCH D X 1-5/8 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 6 TO 10 VAC/3 TO 8 VDC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.3 AMPERE AT 6 TO 10 VAC, 0.2 AMPERE AT 5 TO 8 VDC OPERATING CURRENT 75.5 DB AT 1 M, 65.5 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 10 OHM POWER RATING 2.4 VA AT 6 TO 10 VAC, 1.2 VA AT 3 TO 8 VDC COVER FINISH CHROME PLATED 15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer 15-0AJ
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 1-15/32 INCH W X 1/2 INCH D X 1-5/8 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 6 TO 10 VAC/3 TO 8 VDC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.3 AMPERE AT 6 TO 10 VAC, 0.2 AMPERE AT 5 TO 8 VDC OPERATING CURRENT 75.5 DB AT 1 M, 65.5 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 10 OHM POWER RATING 2.4 VA AT 6 TO 10 VAC, 1.2 VA AT 3 TO 8 VDC COVER FINISH CHROME PLATED 15 MODEL
  • MINIATURE ADJUSTABLE VOLUME BUZZER TYPE
  • 1-15/32 INCH W X 1/2 INCH D X 1-5/8 INCH H SIZE
  • ZINC PLATED (BASE) FINISH
  • RECTANGULAR SHAPE
  • 6 TO 10 VAC/3 TO 8 VDC OPERATING VOLTAGE
  • COMMERCIAL, OFFICE, OEM APPLICATION
  • 0.3 AMPERE AT 6 TO 10 VAC, 0.2 AMPERE AT 5 TO 8 VDC OPERATING CURRENT
  • 75.5 DB AT 1 M, 65.5 DB AT 10 FT SOUND INTENSITY
  • DC COIL RESISTANCE 10 OHM
  • POWER RATING 2.4 VA AT 6 TO 10 VAC, 1.2 VA AT 3 TO 8 VDC
  • COVER FINISH CHROME PLATED
  • 15 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audio Transducers and Buzzers
Product Number 15-0AJ
Product Name Buzzer
Features VolumeControl
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15039175 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 5358039P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 30 mm (1.18 inch)
View Details
Alarms, Buzzers, and Sirens - Z2747-ND - DigiKey
OMRON Automation and Safety
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details
3 suppliers