United Technologies Corporation Bell 13-3G1

Description
ROUND HAMMER TYPE 3-1/2 INCH W X 1-9/16 INCH D X 5-7/8 INCH H SIZE CHROME COLOR HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION 24 VDC VOLTAGE RATING 0.25 AMPERE CURRENT RATING 6 VA POWER RATING 77 DB AT 1 M, 67 DB AT 10 FT SOUND INTENSITY 3 INCH DIA GONG SIZE DC COIL RESISTANCE 44 OHM 13 MODEL
Datasheet
Description
ROUND HAMMER TYPE 3-1/2 INCH W X 1-9/16 INCH D X 5-7/8 INCH H SIZE CHROME COLOR HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION 24 VDC VOLTAGE RATING 0.25 AMPERE CURRENT RATING 6 VA POWER RATING 77 DB AT 1 M, 67 DB AT 10 FT SOUND INTENSITY 3 INCH DIA GONG SIZE DC COIL RESISTANCE 44 OHM 13 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND HAMMER TYPE 3-1/2 INCH W X 1-9/16 INCH D X 5-7/8 INCH H SIZE CHROME COLOR HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION 24 VDC VOLTAGE RATING 0.25 AMPERE CURRENT RATING 6 VA POWER RATING 77 DB AT 1 M, 67 DB AT 10 FT SOUND INTENSITY 3 INCH DIA GONG SIZE DC COIL RESISTANCE 44 OHM 13 MODEL
  • ROUND HAMMER TYPE
  • 3-1/2 INCH W X 1-9/16 INCH D X 5-7/8 INCH H SIZE
  • CHROME COLOR
  • HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION
  • 24 VDC VOLTAGE RATING
  • 0.25 AMPERE CURRENT RATING
  • 6 VA POWER RATING
  • 77 DB AT 1 M, 67 DB AT 10 FT SOUND INTENSITY
  • 3 INCH DIA GONG SIZE
  • DC COIL RESISTANCE 44 OHM
  • 13 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 13-3G1
Product Name Bell
Specialty Applications Burglary
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 104101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Supply Voltage AC
Operating Temperature -31 F (-35 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600A - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details