United Technologies Corporation Bell 13-2G1

Description
ROUND HAMMER TYPE 2-1/32 INCH W X 1-1/16 INCH D X 3-29/32 INCH H SIZE CHROME COLOR HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION 24 VDC VOLTAGE RATING 0.25 AMPERE CURRENT RATING 6 VA POWER RATING 75 DB AT 1 M, 65 DB AT 10 FT SOUND INTENSITY 2 INCH DIA GONG SIZE DC COIL RESISTANCE 90 OHM 13 MODEL
Datasheet
Description
ROUND HAMMER TYPE 2-1/32 INCH W X 1-1/16 INCH D X 3-29/32 INCH H SIZE CHROME COLOR HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION 24 VDC VOLTAGE RATING 0.25 AMPERE CURRENT RATING 6 VA POWER RATING 75 DB AT 1 M, 65 DB AT 10 FT SOUND INTENSITY 2 INCH DIA GONG SIZE DC COIL RESISTANCE 90 OHM 13 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND HAMMER TYPE 2-1/32 INCH W X 1-1/16 INCH D X 3-29/32 INCH H SIZE CHROME COLOR HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION 24 VDC VOLTAGE RATING 0.25 AMPERE CURRENT RATING 6 VA POWER RATING 75 DB AT 1 M, 65 DB AT 10 FT SOUND INTENSITY 2 INCH DIA GONG SIZE DC COIL RESISTANCE 90 OHM 13 MODEL
  • ROUND HAMMER TYPE
  • 2-1/32 INCH W X 1-1/16 INCH D X 3-29/32 INCH H SIZE
  • CHROME COLOR
  • HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION
  • 24 VDC VOLTAGE RATING
  • 0.25 AMPERE CURRENT RATING
  • 6 VA POWER RATING
  • 75 DB AT 1 M, 65 DB AT 10 FT SOUND INTENSITY
  • 2 INCH DIA GONG SIZE
  • DC COIL RESISTANCE 90 OHM
  • 13 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 13-2G1
Product Name Bell
Specialty Applications Burglary
Unlock Full Specs
to access all available technical data

Similar Products