United Technologies Corporation Bell 13-2AB

Description
ROUND HAMMER TYPE 2-1/32 INCH W X 1-1/16 INCH D X 3-29/32 INCH H SIZE CHROME COLOR HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION 5 TO 10 VDC, 6 TO 12 VAC VOLTAGE RATING 0.4 AMPERE AT 5 TO 10 VDC, 0.5 AMPERE AT 6 TO 12 VAC CURRENT RATING 4 VA AT 6 TO 12 VAC, 2.5 VA AT 5 TO 10 VDC POWER RATING 75 DB AT 1 M, 65 DB AT 10 FT SOUND INTENSITY 2 INCH DIA GONG SIZE DC COIL RESISTANCE 8 OHM 13 MODEL
Datasheet
Description
ROUND HAMMER TYPE 2-1/32 INCH W X 1-1/16 INCH D X 3-29/32 INCH H SIZE CHROME COLOR HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION 5 TO 10 VDC, 6 TO 12 VAC VOLTAGE RATING 0.4 AMPERE AT 5 TO 10 VDC, 0.5 AMPERE AT 6 TO 12 VAC CURRENT RATING 4 VA AT 6 TO 12 VAC, 2.5 VA AT 5 TO 10 VDC POWER RATING 75 DB AT 1 M, 65 DB AT 10 FT SOUND INTENSITY 2 INCH DIA GONG SIZE DC COIL RESISTANCE 8 OHM 13 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND HAMMER TYPE 2-1/32 INCH W X 1-1/16 INCH D X 3-29/32 INCH H SIZE CHROME COLOR HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION 5 TO 10 VDC, 6 TO 12 VAC VOLTAGE RATING 0.4 AMPERE AT 5 TO 10 VDC, 0.5 AMPERE AT 6 TO 12 VAC CURRENT RATING 4 VA AT 6 TO 12 VAC, 2.5 VA AT 5 TO 10 VDC POWER RATING 75 DB AT 1 M, 65 DB AT 10 FT SOUND INTENSITY 2 INCH DIA GONG SIZE DC COIL RESISTANCE 8 OHM 13 MODEL
  • ROUND HAMMER TYPE
  • 2-1/32 INCH W X 1-1/16 INCH D X 3-29/32 INCH H SIZE
  • CHROME COLOR
  • HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION
  • 5 TO 10 VDC, 6 TO 12 VAC VOLTAGE RATING
  • 0.4 AMPERE AT 5 TO 10 VDC, 0.5 AMPERE AT 6 TO 12 VAC CURRENT RATING
  • 4 VA AT 6 TO 12 VAC, 2.5 VA AT 5 TO 10 VDC POWER RATING
  • 75 DB AT 1 M, 65 DB AT 10 FT SOUND INTENSITY
  • 2 INCH DIA GONG SIZE
  • DC COIL RESISTANCE 8 OHM
  • 13 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 13-2AB
Product Name Bell
Specialty Applications Burglary
Unlock Full Specs
to access all available technical data

Similar Products

ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details