United Technologies Corporation Bell 13-1G1

Description
ROUND HAMMER TYPE 1-3/4 INCH W X 3/4 INCH D X 3-1/8 INCH H SIZE CHROME COLOR HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION 24 VDC VOLTAGE RATING 0.2 AMPERE CURRENT RATING 4.8 VA POWER RATING 74 DB AT 1 M, 64 DB AT 10 FT SOUND INTENSITY 1 INCH DIA GONG SIZE DC COIL RESISTANCE 120 OHM 13 MODEL
Datasheet
Description
ROUND HAMMER TYPE 1-3/4 INCH W X 3/4 INCH D X 3-1/8 INCH H SIZE CHROME COLOR HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION 24 VDC VOLTAGE RATING 0.2 AMPERE CURRENT RATING 4.8 VA POWER RATING 74 DB AT 1 M, 64 DB AT 10 FT SOUND INTENSITY 1 INCH DIA GONG SIZE DC COIL RESISTANCE 120 OHM 13 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND HAMMER TYPE 1-3/4 INCH W X 3/4 INCH D X 3-1/8 INCH H SIZE CHROME COLOR HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION 24 VDC VOLTAGE RATING 0.2 AMPERE CURRENT RATING 4.8 VA POWER RATING 74 DB AT 1 M, 64 DB AT 10 FT SOUND INTENSITY 1 INCH DIA GONG SIZE DC COIL RESISTANCE 120 OHM 13 MODEL
  • ROUND HAMMER TYPE
  • 1-3/4 INCH W X 3/4 INCH D X 3-1/8 INCH H SIZE
  • CHROME COLOR
  • HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION
  • 24 VDC VOLTAGE RATING
  • 0.2 AMPERE CURRENT RATING
  • 4.8 VA POWER RATING
  • 74 DB AT 1 M, 64 DB AT 10 FT SOUND INTENSITY
  • 1 INCH DIA GONG SIZE
  • DC COIL RESISTANCE 120 OHM
  • 13 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 13-1G1
Product Name Bell
Specialty Applications Burglary
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 1974661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Electronic
Mounting Fixed
Agency Approvals RoHS; RoHS Compliant
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
PCBA, 120/240V, 15W, Class D 300X and T-300X - K2005618B-05 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details