United Technologies Corporation Stack Light Module 125XBRMR24DB

Description
FLASHING/STEADY LIGHT TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL, CUL APPROVAL 24 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.215 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON LAMP LIFE 148000 HR MOUNTING 1/2 INCH INTERNAL/3/4 INCH EXTERNAL CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 125 MODEL
Datasheet
Description
FLASHING/STEADY LIGHT TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL, CUL APPROVAL 24 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.215 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON LAMP LIFE 148000 HR MOUNTING 1/2 INCH INTERNAL/3/4 INCH EXTERNAL CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 125 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 125XBRMR24DB - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
125XBRMR24DB
Stack Light Module 125XBRMR24DB
FLASHING/STEADY LIGHT TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL, CUL APPROVAL 24 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.215 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON LAMP LIFE 148000 HR MOUNTING 1/2 INCH INTERNAL/3/4 INCH EXTERNAL CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 125 MODEL
  • FLASHING/STEADY LIGHT TYPE
  • 3-1/4 INCH DIA X 3-7/8 INCH H SIZE
  • UL, CUL APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • LED LAMP TYPE
  • 0.215 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • RED LENS COLOR
  • 65 FPM FLASH RATE
  • XTRA-BRITE[TM] BRAND
  • BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON
  • LAMP LIFE 148000 HR
  • MOUNTING 1/2 INCH INTERNAL/3/4 INCH EXTERNAL CONDUIT
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 125 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 125XBRMR24DB
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 24V DC Industrial Horn - 855H-BCD24CDR4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Red
View Details
27XST Explosion-Proof Strobe Lights - 27XST-240A-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
Beacons - 1974712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fixed
Features IntrinsicallySafe
Agency Approvals RoHS Compliant
View Details
Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details