United Technologies CorporationStack Light Module125XBRMR24D
Description
FLASHING/STEADY LIGHT TYPE
3-1/4 INCH DIA X 3-7/8 INCH H SIZE
UL, CUL APPROVAL
24 VDC OPERATING VOLTAGE
NEMA 4X ENCLOSURE
LED LAMP TYPE
0.215 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
RED LENS COLOR
65 FPM FLASH RATE
XTRA-BRITE[TM] BRAND
BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON
LAMP LIFE 148000 HR
MOUNTING 1/2 INCH INTERNAL/3/4 INCH EXTERNAL CONDUIT
TEMPERATURE RATING -31 TO 150 DEG F
125 MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASHING/STEADY LIGHT TYPE
3-1/4 INCH DIA X 3-7/8 INCH H SIZE
UL, CUL APPROVAL
24 VDC OPERATING VOLTAGE
NEMA 4X ENCLOSURE
LED LAMP TYPE
0.215 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
RED LENS COLOR
65 FPM FLASH RATE
XTRA-BRITE[TM] BRAND
BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON
LAMP LIFE 148000 HR
MOUNTING 1/2 INCH INTERNAL/3/4 INCH EXTERNAL CONDUIT
TEMPERATURE RATING -31 TO 150 DEG F
125 MODEL
FLASHING/STEADY LIGHT TYPE
3-1/4 INCH DIA X 3-7/8 INCH H SIZE
UL, CUL APPROVAL
24 VDC OPERATING VOLTAGE
NEMA 4X ENCLOSURE
LED LAMP TYPE
0.215 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
RED LENS COLOR
65 FPM FLASH RATE
XTRA-BRITE[TM] BRAND
BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON
LAMP LIFE 148000 HR
MOUNTING 1/2 INCH INTERNAL/3/4 INCH EXTERNAL CONDUIT
TEMPERATURE RATING -31 TO 150 DEG F
125 MODEL
FLASHING/STEADY LIGHT TYPE
3-1/4 INCH DIA X 3-7/8 INCH H SIZE
UL, CUL APPROVAL
24 VDC OPERATING VOLTAGE
NEMA 4X ENCLOSURE
LED LAMP TYPE
0.215 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
RED LENS COLOR
65 FPM FLASH RATE
XTRA-BRITE[TM] BRAND
BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON
LAMP LIFE 148000 HR
MOUNTING 1/2 INCH INTERNAL/3/4 INCH EXTERNAL CONDUIT
TEMPERATURE RATING -31 TO 150 DEG F
125 MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Warning Lights
Product Number
125XBRMR24D
Product Name
Stack Light Module
Agency Approvals
UL; ULC
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems