United Technologies Corporation Stack Light Module 125XBRMR120A

Description
FLASHING/STEADY LIGHT TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.108 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON LAMP LIFE 148000 HR MOUNTING 1/2 INCH INTERNAL/3/4 INCH EXTERNAL CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 125 MODEL
Datasheet
Description
FLASHING/STEADY LIGHT TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.108 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON LAMP LIFE 148000 HR MOUNTING 1/2 INCH INTERNAL/3/4 INCH EXTERNAL CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 125 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 125XBRMR120A - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
125XBRMR120A
Stack Light Module 125XBRMR120A
FLASHING/STEADY LIGHT TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.108 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON LAMP LIFE 148000 HR MOUNTING 1/2 INCH INTERNAL/3/4 INCH EXTERNAL CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 125 MODEL
  • FLASHING/STEADY LIGHT TYPE
  • 3-1/4 INCH DIA X 3-7/8 INCH H SIZE
  • UL, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • LED LAMP TYPE
  • 0.108 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • RED LENS COLOR
  • 65 FPM FLASH RATE
  • XTRA-BRITE[TM] BRAND
  • BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON
  • LAMP LIFE 148000 HR
  • MOUNTING 1/2 INCH INTERNAL/3/4 INCH EXTERNAL CONDUIT
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 125 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 125XBRMR120A
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 12V DC Industrial Horn - 855H-BCD12BDR4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
FB2LED Fireball® LED Single and Quad Color Warning Lights - FB2LED-120-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
Beacons - 1999734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Steady
Color Green; Green
View Details