United Technologies CorporationStack Light Module125XBRMG120AB
Description
FLASHING/STEADY LIGHT TYPE
3-1/4 INCH DIA X 3-7/8 INCH H SIZE
UL, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 4X ENCLOSURE
LED LAMP TYPE
0.108 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
GREEN LENS COLOR
65 FPM FLASH RATE
XTRA-BRITE[TM] BRAND
BASE MATERIAL BLACK 33 PERCENT GLASS FILLED NYLON
LAMP LIFE 148000 HR
MOUNTING 1/2 INCH INTERNAL/3/4 INCH EXTERNAL CONDUIT
TEMPERATURE RATING -31 TO 150 DEG F
125 MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASHING/STEADY LIGHT TYPE
3-1/4 INCH DIA X 3-7/8 INCH H SIZE
UL, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 4X ENCLOSURE
LED LAMP TYPE
0.108 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
GREEN LENS COLOR
65 FPM FLASH RATE
XTRA-BRITE[TM] BRAND
BASE MATERIAL BLACK 33 PERCENT GLASS FILLED NYLON
LAMP LIFE 148000 HR
MOUNTING 1/2 INCH INTERNAL/3/4 INCH EXTERNAL CONDUIT
TEMPERATURE RATING -31 TO 150 DEG F
125 MODEL
FLASHING/STEADY LIGHT TYPE
3-1/4 INCH DIA X 3-7/8 INCH H SIZE
UL, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 4X ENCLOSURE
LED LAMP TYPE
0.108 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
GREEN LENS COLOR
65 FPM FLASH RATE
XTRA-BRITE[TM] BRAND
BASE MATERIAL BLACK 33 PERCENT GLASS FILLED NYLON
LAMP LIFE 148000 HR
MOUNTING 1/2 INCH INTERNAL/3/4 INCH EXTERNAL CONDUIT
TEMPERATURE RATING -31 TO 150 DEG F
125 MODEL
FLASHING/STEADY LIGHT TYPE
3-1/4 INCH DIA X 3-7/8 INCH H SIZE
UL, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 4X ENCLOSURE
LED LAMP TYPE
0.108 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
GREEN LENS COLOR
65 FPM FLASH RATE
XTRA-BRITE[TM] BRAND
BASE MATERIAL BLACK 33 PERCENT GLASS FILLED NYLON
LAMP LIFE 148000 HR
MOUNTING 1/2 INCH INTERNAL/3/4 INCH EXTERNAL CONDUIT