United Technologies Corporation Stack Light Module 125XBRIRBA24DB

Description
FLASHING LIGHT TYPE 3.25 INCH DIA X 3.875 INCH H SIZE UL (CANADA AND US) APPROVAL 24 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.15 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED, BLUE, AMBER LENS COLOR 240 FPM (RED), 120 FPM (AMBER), 65 FPM (BLUE) FLASH RATE XTRA-BRITE[TM], CHAMELEON[TM] BRAND BASE MATERIAL BLACK 33 PERCENT GLASS FILLED NYLON MOUNTING PANEL/CONDUIT APPLICATION INDOOR/OUTDOOR OPERATING TEMPERATURE -31 TO 150 DEG F 125 MODEL
Datasheet
Description
FLASHING LIGHT TYPE 3.25 INCH DIA X 3.875 INCH H SIZE UL (CANADA AND US) APPROVAL 24 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.15 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED, BLUE, AMBER LENS COLOR 240 FPM (RED), 120 FPM (AMBER), 65 FPM (BLUE) FLASH RATE XTRA-BRITE[TM], CHAMELEON[TM] BRAND BASE MATERIAL BLACK 33 PERCENT GLASS FILLED NYLON MOUNTING PANEL/CONDUIT APPLICATION INDOOR/OUTDOOR OPERATING TEMPERATURE -31 TO 150 DEG F 125 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 125XBRIRBA24DB - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
125XBRIRBA24DB
Stack Light Module 125XBRIRBA24DB
FLASHING LIGHT TYPE 3.25 INCH DIA X 3.875 INCH H SIZE UL (CANADA AND US) APPROVAL 24 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.15 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED, BLUE, AMBER LENS COLOR 240 FPM (RED), 120 FPM (AMBER), 65 FPM (BLUE) FLASH RATE XTRA-BRITE[TM], CHAMELEON[TM] BRAND BASE MATERIAL BLACK 33 PERCENT GLASS FILLED NYLON MOUNTING PANEL/CONDUIT APPLICATION INDOOR/OUTDOOR OPERATING TEMPERATURE -31 TO 150 DEG F 125 MODEL
  • FLASHING LIGHT TYPE
  • 3.25 INCH DIA X 3.875 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • LED LAMP TYPE
  • 0.15 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • RED, BLUE, AMBER LENS COLOR
  • 240 FPM (RED), 120 FPM (AMBER), 65 FPM (BLUE) FLASH RATE
  • XTRA-BRITE[TM], CHAMELEON[TM] BRAND
  • BASE MATERIAL BLACK 33 PERCENT GLASS FILLED NYLON
  • MOUNTING PANEL/CONDUIT
  • APPLICATION INDOOR/OUTDOOR
  • OPERATING TEMPERATURE -31 TO 150 DEG F
  • 125 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 125XBRIRBA24DB
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 2247669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Strobe; Strobe
Color Green; Green
View Details
Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Beacon Lens Mini Square Beacon - 855B-GMS24R4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Color Red
View Details