United Technologies Corporation Stack Light Module 125XBRIRBA24D

Description
FLASHING LIGHT TYPE 3.25 INCH DIA X 3.875 INCH H SIZE UL (CANADA AND US) APPROVAL 24 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.15 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED, BLUE, AMBER LENS COLOR 240 FPM (RED), 120 FPM (AMBER), 65 FPM (BLUE) FLASH RATE XTRA-BRITE[TM], CHAMELEON[TM] BRAND BASE MATERIAL 33 PERCENT GLASS FILLED NYLON MOUNTING PANEL/CONDUIT APPLICATION INDOOR/OUTDOOR OPERATING TEMPERATURE -31 TO 150 DEG F 125 MODEL
Datasheet
Description
FLASHING LIGHT TYPE 3.25 INCH DIA X 3.875 INCH H SIZE UL (CANADA AND US) APPROVAL 24 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.15 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED, BLUE, AMBER LENS COLOR 240 FPM (RED), 120 FPM (AMBER), 65 FPM (BLUE) FLASH RATE XTRA-BRITE[TM], CHAMELEON[TM] BRAND BASE MATERIAL 33 PERCENT GLASS FILLED NYLON MOUNTING PANEL/CONDUIT APPLICATION INDOOR/OUTDOOR OPERATING TEMPERATURE -31 TO 150 DEG F 125 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 125XBRIRBA24D - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
125XBRIRBA24D
Stack Light Module 125XBRIRBA24D
FLASHING LIGHT TYPE 3.25 INCH DIA X 3.875 INCH H SIZE UL (CANADA AND US) APPROVAL 24 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.15 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED, BLUE, AMBER LENS COLOR 240 FPM (RED), 120 FPM (AMBER), 65 FPM (BLUE) FLASH RATE XTRA-BRITE[TM], CHAMELEON[TM] BRAND BASE MATERIAL 33 PERCENT GLASS FILLED NYLON MOUNTING PANEL/CONDUIT APPLICATION INDOOR/OUTDOOR OPERATING TEMPERATURE -31 TO 150 DEG F 125 MODEL
  • FLASHING LIGHT TYPE
  • 3.25 INCH DIA X 3.875 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • LED LAMP TYPE
  • 0.15 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • RED, BLUE, AMBER LENS COLOR
  • 240 FPM (RED), 120 FPM (AMBER), 65 FPM (BLUE) FLASH RATE
  • XTRA-BRITE[TM], CHAMELEON[TM] BRAND
  • BASE MATERIAL 33 PERCENT GLASS FILLED NYLON
  • MOUNTING PANEL/CONDUIT
  • APPLICATION INDOOR/OUTDOOR
  • OPERATING TEMPERATURE -31 TO 150 DEG F
  • 125 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 125XBRIRBA24D
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 12V DC Industrial Horn - 855H-BCD12ADR8 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
121X Explosion Proof LED Rotating Lights - 121X-024G-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Explosion Proof
Agency Approvals UL; ULC; Marine,UL,cUL
Visual Indicators Revolving
View Details
Beacons - 1226692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount, wall mount
Agency Approvals Ce certified
Visual Indicators Steady
View Details
Fixed Multi-Gas Detector Alarm Safety Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details