United Technologies CorporationStack Light Module125XBRIRBA120A
Description
FLASHING LIGHT TYPE
3.25 INCH DIA X 3.875 INCH H SIZE
UL (CANADA AND US) APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 4X ENCLOSURE
LED LAMP TYPE
0.1 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
RED, BLUE, AMBER LENS COLOR
240 FPM (RED), 120 FPM (AMBER), 65 FPM (BLUE) FLASH RATE
XTRA-BRITE[TM], CHAMELEON[TM] BRAND
BASE MATERIAL 33 PERCENT GLASS FILLED NYLON
MOUNTING PANEL/CONDUIT
APPLICATION INDOOR/OUTDOOR
OPERATING TEMPERATURE -31 TO 150 DEG F
125 MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASHING LIGHT TYPE
3.25 INCH DIA X 3.875 INCH H SIZE
UL (CANADA AND US) APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 4X ENCLOSURE
LED LAMP TYPE
0.1 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
RED, BLUE, AMBER LENS COLOR
240 FPM (RED), 120 FPM (AMBER), 65 FPM (BLUE) FLASH RATE
XTRA-BRITE[TM], CHAMELEON[TM] BRAND
BASE MATERIAL 33 PERCENT GLASS FILLED NYLON
MOUNTING PANEL/CONDUIT
APPLICATION INDOOR/OUTDOOR
OPERATING TEMPERATURE -31 TO 150 DEG F
125 MODEL
FLASHING LIGHT TYPE
3.25 INCH DIA X 3.875 INCH H SIZE
UL (CANADA AND US) APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 4X ENCLOSURE
LED LAMP TYPE
0.1 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
RED, BLUE, AMBER LENS COLOR
240 FPM (RED), 120 FPM (AMBER), 65 FPM (BLUE) FLASH RATE
XTRA-BRITE[TM], CHAMELEON[TM] BRAND
BASE MATERIAL 33 PERCENT GLASS FILLED NYLON
MOUNTING PANEL/CONDUIT
APPLICATION INDOOR/OUTDOOR
OPERATING TEMPERATURE -31 TO 150 DEG F
125 MODEL