United Technologies Corporation Stack Light Module 125STRNR1248D

Description
STROBE LIGHT TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL 1638, CUL APPROVAL 12 TO 48 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE 175000 CD LIGHT INTENSITY BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 125 MODEL
Datasheet
Description
STROBE LIGHT TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL 1638, CUL APPROVAL 12 TO 48 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE 175000 CD LIGHT INTENSITY BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 125 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 125STRNR1248D - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
125STRNR1248D
Stack Light Module 125STRNR1248D
STROBE LIGHT TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL 1638, CUL APPROVAL 12 TO 48 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE 175000 CD LIGHT INTENSITY BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 125 MODEL
  • STROBE LIGHT TYPE
  • 3-1/4 INCH DIA X 3-7/8 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 12 TO 48 VDC OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • XENON LAMP TYPE
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • RED LENS COLOR
  • 65 FPM FLASH RATE
  • 175000 CD LIGHT INTENSITY
  • BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON
  • APPLICATION INDOOR/OUTDOOR
  • MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 125 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 125STRNR1248D
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Metal Horn with LED Beacon 24V DC - 855HM-CGMD30DL6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Blue
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-D-B-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
Sounder Beacons - 1905669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall mounting
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details