United Technologies Corporation Stack Light Module 125STRHR120A

Description
FLASHING LIGHT TYPE 3.25 INCH DIAMETER X 3.875 INCH HEIGHT SIZE UL (CANADA AND US) APPROVAL 120 VOLT AC AT 50/60 HERTZ OPERATING VOLTAGE NEMA 3R/4X ENCLOSURE NO LAMP INCLUDED XENON LAMP TYPE 0.12 AMP OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE TYPE HIGH OUTPUT BASE COLOR GRAY CONSTRUCTIONAL FEATURE CORROSION RESISTANT INCLUDES 300000 PEAK CANDELA OPERATING TEMPERATURE -35 TO 66 DEG C APPLICATION INDOOR/OUTDOOR 125 MODEL
Datasheet
Description
FLASHING LIGHT TYPE 3.25 INCH DIAMETER X 3.875 INCH HEIGHT SIZE UL (CANADA AND US) APPROVAL 120 VOLT AC AT 50/60 HERTZ OPERATING VOLTAGE NEMA 3R/4X ENCLOSURE NO LAMP INCLUDED XENON LAMP TYPE 0.12 AMP OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE TYPE HIGH OUTPUT BASE COLOR GRAY CONSTRUCTIONAL FEATURE CORROSION RESISTANT INCLUDES 300000 PEAK CANDELA OPERATING TEMPERATURE -35 TO 66 DEG C APPLICATION INDOOR/OUTDOOR 125 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 125STRHR120A - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
125STRHR120A
Stack Light Module 125STRHR120A
FLASHING LIGHT TYPE 3.25 INCH DIAMETER X 3.875 INCH HEIGHT SIZE UL (CANADA AND US) APPROVAL 120 VOLT AC AT 50/60 HERTZ OPERATING VOLTAGE NEMA 3R/4X ENCLOSURE NO LAMP INCLUDED XENON LAMP TYPE 0.12 AMP OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE TYPE HIGH OUTPUT BASE COLOR GRAY CONSTRUCTIONAL FEATURE CORROSION RESISTANT INCLUDES 300000 PEAK CANDELA OPERATING TEMPERATURE -35 TO 66 DEG C APPLICATION INDOOR/OUTDOOR 125 MODEL
  • FLASHING LIGHT TYPE
  • 3.25 INCH DIAMETER X 3.875 INCH HEIGHT SIZE
  • UL (CANADA AND US) APPROVAL
  • 120 VOLT AC AT 50/60 HERTZ OPERATING VOLTAGE
  • NEMA 3R/4X ENCLOSURE
  • NO LAMP INCLUDED
  • XENON LAMP TYPE
  • 0.12 AMP OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • RED LENS COLOR
  • 65 FPM FLASH RATE
  • TYPE HIGH OUTPUT
  • BASE COLOR GRAY
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • INCLUDES 300000 PEAK CANDELA
  • OPERATING TEMPERATURE -35 TO 66 DEG C
  • APPLICATION INDOOR/OUTDOOR
  • 125 MODEL
Supplier's Site Datasheet
125 Strobe, High Output, Red, 120V AC, Gray Base - 70016405 - Allied Electronics, Inc.
Fort Worth, TX, USA
125 Strobe, High Output, Red, 120V AC, Gray Base
70016405
125 Strobe, High Output, Red, 120V AC, Gray Base 70016405
The Edwards 125 Class Strobe beacons are UL and cUL listed signaling devices, available in two versions, normal light output and high light output. Both versions feature a corrosion resistant Type 4X enclosure and can be panel or conduit mounted. The base is manufactured from a 33% glass filled nylon, providing high resistance to heat and high chemical resistivity. The lens is made of shatter resistant polycarbonate. Both the normal light output and high light output beacons are available with either a black or gray base, and amber, blue, clear, green or red lens.

The Edwards 125 Class Strobe beacons are UL and cUL listed signaling devices, available in two versions, normal light output and high light output. Both versions feature a corrosion resistant Type 4X enclosure and can be panel or conduit mounted. The base is manufactured from a 33% glass filled nylon, providing high resistance to heat and high chemical resistivity. The lens is made of shatter resistant polycarbonate. Both the normal light output and high light output beacons are available with either a black or gray base, and amber, blue, clear, green or red lens.

Supplier's Site

Technical Specifications

  United Technologies Corporation Allied Electronics, Inc.
Product Category Warning Lights Warning Lights
Product Number 125STRHR120A 70016405
Product Name Stack Light Module 125 Strobe, High Output, Red, 120V AC, Gray Base
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

G-LED Global Series® Hazardous Location LEDs - G-LED-AC-D-M-H - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
Beacons - 104184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Blue; Blue
View Details
Central Display Unit and Horn Strobe for Gas Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details