United Technologies Corporation Stack Light Module 125STRHC120A

Description
FLASHING LIGHT TYPE 3.25 INCH DIAMETER X 3.875 INCH HEIGHT SIZE UL (CANADA AND US) APPROVAL 120 VOLT AC AT 50/60 HERTZ OPERATING VOLTAGE NEMA 3R/4X ENCLOSURE NO LAMP INCLUDED XENON LAMP TYPE 0.12 AMP OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL CLEAR LENS COLOR 65 FPM FLASH RATE TYPE HIGH OUTPUT BASE COLOR GRAY CONSTRUCTIONAL FEATURE CORROSION RESISTANT INCLUDES 300000 PEAK CANDELA OPERATING TEMPERATURE -35 TO 66 DEG C APPLICATION INDOOR/OUTDOOR 125 MODEL
Datasheet
Description
FLASHING LIGHT TYPE 3.25 INCH DIAMETER X 3.875 INCH HEIGHT SIZE UL (CANADA AND US) APPROVAL 120 VOLT AC AT 50/60 HERTZ OPERATING VOLTAGE NEMA 3R/4X ENCLOSURE NO LAMP INCLUDED XENON LAMP TYPE 0.12 AMP OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL CLEAR LENS COLOR 65 FPM FLASH RATE TYPE HIGH OUTPUT BASE COLOR GRAY CONSTRUCTIONAL FEATURE CORROSION RESISTANT INCLUDES 300000 PEAK CANDELA OPERATING TEMPERATURE -35 TO 66 DEG C APPLICATION INDOOR/OUTDOOR 125 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 125STRHC120A - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
125STRHC120A
Stack Light Module 125STRHC120A
FLASHING LIGHT TYPE 3.25 INCH DIAMETER X 3.875 INCH HEIGHT SIZE UL (CANADA AND US) APPROVAL 120 VOLT AC AT 50/60 HERTZ OPERATING VOLTAGE NEMA 3R/4X ENCLOSURE NO LAMP INCLUDED XENON LAMP TYPE 0.12 AMP OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL CLEAR LENS COLOR 65 FPM FLASH RATE TYPE HIGH OUTPUT BASE COLOR GRAY CONSTRUCTIONAL FEATURE CORROSION RESISTANT INCLUDES 300000 PEAK CANDELA OPERATING TEMPERATURE -35 TO 66 DEG C APPLICATION INDOOR/OUTDOOR 125 MODEL
  • FLASHING LIGHT TYPE
  • 3.25 INCH DIAMETER X 3.875 INCH HEIGHT SIZE
  • UL (CANADA AND US) APPROVAL
  • 120 VOLT AC AT 50/60 HERTZ OPERATING VOLTAGE
  • NEMA 3R/4X ENCLOSURE
  • NO LAMP INCLUDED
  • XENON LAMP TYPE
  • 0.12 AMP OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • CLEAR LENS COLOR
  • 65 FPM FLASH RATE
  • TYPE HIGH OUTPUT
  • BASE COLOR GRAY
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • INCLUDES 300000 PEAK CANDELA
  • OPERATING TEMPERATURE -35 TO 66 DEG C
  • APPLICATION INDOOR/OUTDOOR
  • 125 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 125STRHC120A
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

FB2LED Fireball® LED Single and Quad Color Warning Lights - FB2LED-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
Beacons - 2262978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Steady
Color Blue; Blue
View Details
CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details