United Technologies CorporationStack Light Module125STRHB120A
Description
STROBE LIGHT TYPE
3-1/4 INCH DIA X 3-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.12 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
BLUE LENS COLOR
65 FPM FLASH RATE
300000 CD LIGHT INTENSITY
BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON
APPLICATION INDOOR/OUTDOOR
MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT
TEMPERATURE RATING -31 TO 150 DEG F
125 MODEL
United Technologies Corporation
Done
Datasheet
Description
STROBE LIGHT TYPE
3-1/4 INCH DIA X 3-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.12 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
BLUE LENS COLOR
65 FPM FLASH RATE
300000 CD LIGHT INTENSITY
BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON
APPLICATION INDOOR/OUTDOOR
MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT
TEMPERATURE RATING -31 TO 150 DEG F
125 MODEL
STROBE LIGHT TYPE
3-1/4 INCH DIA X 3-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.12 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
BLUE LENS COLOR
65 FPM FLASH RATE
300000 CD LIGHT INTENSITY
BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON
APPLICATION INDOOR/OUTDOOR
MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT
TEMPERATURE RATING -31 TO 150 DEG F
125 MODEL
STROBE LIGHT TYPE
3-1/4 INCH DIA X 3-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.12 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
BLUE LENS COLOR
65 FPM FLASH RATE
300000 CD LIGHT INTENSITY
BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON
APPLICATION INDOOR/OUTDOOR
MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT
TEMPERATURE RATING -31 TO 150 DEG F
125 MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Warning Lights
Product Number
125STRHB120A
Product Name
Stack Light Module
Agency Approvals
UL; ULC
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems