United Technologies CorporationStack Light Module125LEDSG24D
Description
STEADY LIGHT TYPE
3-1/4 INCH DIAMETER X 3-7/8 INCH HEIGHT SIZE
UL 1638, CUL APPROVAL
24 VOLT DC OPERATING VOLTAGE
NEMA 4X ENCLOSURE
LED LAMP TYPE
0.06 AMP OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
GREEN LENS COLOR
65 FOOT PER MINUTE FLASH RATE
LAMP LIFE 100000 HOUR
MOUNTING TYPE 1/2 INCH/3/4 INCH THREADED CONDUIT/PANEL
BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON
TEMPERATURE RATING -31 TO 150 DEG F
APPLICATION INDOOR/OUTDOOR
125 MODEL
United Technologies Corporation
Done
Datasheet
Description
STEADY LIGHT TYPE
3-1/4 INCH DIAMETER X 3-7/8 INCH HEIGHT SIZE
UL 1638, CUL APPROVAL
24 VOLT DC OPERATING VOLTAGE
NEMA 4X ENCLOSURE
LED LAMP TYPE
0.06 AMP OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
GREEN LENS COLOR
65 FOOT PER MINUTE FLASH RATE
LAMP LIFE 100000 HOUR
MOUNTING TYPE 1/2 INCH/3/4 INCH THREADED CONDUIT/PANEL
BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON
TEMPERATURE RATING -31 TO 150 DEG F
APPLICATION INDOOR/OUTDOOR
125 MODEL
STEADY LIGHT TYPE
3-1/4 INCH DIAMETER X 3-7/8 INCH HEIGHT SIZE
UL 1638, CUL APPROVAL
24 VOLT DC OPERATING VOLTAGE
NEMA 4X ENCLOSURE
LED LAMP TYPE
0.06 AMP OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
GREEN LENS COLOR
65 FOOT PER MINUTE FLASH RATE
LAMP LIFE 100000 HOUR
MOUNTING TYPE 1/2 INCH/3/4 INCH THREADED CONDUIT/PANEL
BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON
TEMPERATURE RATING -31 TO 150 DEG F
APPLICATION INDOOR/OUTDOOR
125 MODEL
STEADY LIGHT TYPE
3-1/4 INCH DIAMETER X 3-7/8 INCH HEIGHT SIZE
UL 1638, CUL APPROVAL
24 VOLT DC OPERATING VOLTAGE
NEMA 4X ENCLOSURE
LED LAMP TYPE
0.06 AMP OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
GREEN LENS COLOR
65 FOOT PER MINUTE FLASH RATE
LAMP LIFE 100000 HOUR
MOUNTING TYPE 1/2 INCH/3/4 INCH THREADED CONDUIT/PANEL