United Technologies Corporation Stack Light Module 125LEDSA120AB

Description
STEADY LIGHT TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.097 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE BASE MATERIAL BLACK 33 PERCENT GLASS FILLED NYLON LAMP LIFE 100000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 125 MODEL
Datasheet
Description
STEADY LIGHT TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.097 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE BASE MATERIAL BLACK 33 PERCENT GLASS FILLED NYLON LAMP LIFE 100000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 125 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 125LEDSA120AB - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
125LEDSA120AB
Stack Light Module 125LEDSA120AB
STEADY LIGHT TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.097 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE BASE MATERIAL BLACK 33 PERCENT GLASS FILLED NYLON LAMP LIFE 100000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 125 MODEL
  • STEADY LIGHT TYPE
  • 3-1/4 INCH DIA X 3-7/8 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • LED LAMP TYPE
  • 0.097 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • AMBER LENS COLOR
  • 65 FPM FLASH RATE
  • BASE MATERIAL BLACK 33 PERCENT GLASS FILLED NYLON
  • LAMP LIFE 100000 HR
  • APPLICATION INDOOR/OUTDOOR
  • MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 125 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 125LEDSA120AB
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Central Display Unit and Horn Strobe for Gas Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-E-C-H-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details