United Technologies Corporation Stack Light Module 125LEDFR24DB

Description
FLASHING LIGHT TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL 1638, CUL APPROVAL 24 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.06 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON LAMP LIFE 100000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 125 MODEL
Datasheet
Description
FLASHING LIGHT TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL 1638, CUL APPROVAL 24 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.06 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON LAMP LIFE 100000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 125 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 125LEDFR24DB - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
125LEDFR24DB
Stack Light Module 125LEDFR24DB
FLASHING LIGHT TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL 1638, CUL APPROVAL 24 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.06 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON LAMP LIFE 100000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 125 MODEL
  • FLASHING LIGHT TYPE
  • 3-1/4 INCH DIA X 3-7/8 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • LED LAMP TYPE
  • 0.06 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • RED LENS COLOR
  • 65 FPM FLASH RATE
  • BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON
  • LAMP LIFE 100000 HR
  • APPLICATION INDOOR/OUTDOOR
  • MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 125 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 125LEDFR24DB
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

90mm Industrial Beacon 90 mm Beacon - 855BS-N24DH5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Color Amber
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Central Display Unit and Horn Strobe for Gas Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
27XL Explosion-Proof LED Warning Lights - 27XL-120-240M-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; Marine,UL,cUL
View Details