United Technologies CorporationStack Light Module125LEDFG120AB
Description
FLASHING LIGHT TYPE
3-1/4 INCH DIA X 3-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 4X ENCLOSURE
LED LAMP TYPE
0.097 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
GREEN LENS COLOR
65 FPM FLASH RATE
BASE MATERIAL BLACK 33 PERCENT GLASS FILLED NYLON
LAMP LIFE 100000 HR
APPLICATION INDOOR/OUTDOOR
MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT
TEMPERATURE RATING -31 TO 150 DEG F
125 MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASHING LIGHT TYPE
3-1/4 INCH DIA X 3-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 4X ENCLOSURE
LED LAMP TYPE
0.097 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
GREEN LENS COLOR
65 FPM FLASH RATE
BASE MATERIAL BLACK 33 PERCENT GLASS FILLED NYLON
LAMP LIFE 100000 HR
APPLICATION INDOOR/OUTDOOR
MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT
TEMPERATURE RATING -31 TO 150 DEG F
125 MODEL
FLASHING LIGHT TYPE
3-1/4 INCH DIA X 3-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 4X ENCLOSURE
LED LAMP TYPE
0.097 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
GREEN LENS COLOR
65 FPM FLASH RATE
BASE MATERIAL BLACK 33 PERCENT GLASS FILLED NYLON
LAMP LIFE 100000 HR
APPLICATION INDOOR/OUTDOOR
MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT
TEMPERATURE RATING -31 TO 150 DEG F
125 MODEL