United Technologies Corporation Horn 123A-E5

Description
VIBRATING HORN TYPE 1-3/16 INCH DIA X 1-11/64 INCH D SIZE ALARM, COMPUTER, DATA MONITORING SYSTEM, HOME APPLIANCE, OFFICE MACHINE, SECURITY SYSTEM, TIMING DEVICE APPLICATION 12 VAC AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 0.4 AMPERE CURRENT RATING 4.8 VA POWER RATING 96 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 10 OHM OPERATING TEMPERATURE -40 TO 180 DEG F WITH MOUNTING BRACKET, SCREW 123A MODEL
Datasheet
Description
VIBRATING HORN TYPE 1-3/16 INCH DIA X 1-11/64 INCH D SIZE ALARM, COMPUTER, DATA MONITORING SYSTEM, HOME APPLIANCE, OFFICE MACHINE, SECURITY SYSTEM, TIMING DEVICE APPLICATION 12 VAC AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 0.4 AMPERE CURRENT RATING 4.8 VA POWER RATING 96 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 10 OHM OPERATING TEMPERATURE -40 TO 180 DEG F WITH MOUNTING BRACKET, SCREW 123A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VIBRATING HORN TYPE 1-3/16 INCH DIA X 1-11/64 INCH D SIZE ALARM, COMPUTER, DATA MONITORING SYSTEM, HOME APPLIANCE, OFFICE MACHINE, SECURITY SYSTEM, TIMING DEVICE APPLICATION 12 VAC AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 0.4 AMPERE CURRENT RATING 4.8 VA POWER RATING 96 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 10 OHM OPERATING TEMPERATURE -40 TO 180 DEG F WITH MOUNTING BRACKET, SCREW 123A MODEL
  • VIBRATING HORN TYPE
  • 1-3/16 INCH DIA X 1-11/64 INCH D SIZE
  • ALARM, COMPUTER, DATA MONITORING SYSTEM, HOME APPLIANCE, OFFICE MACHINE, SECURITY SYSTEM, TIMING DEVICE APPLICATION
  • 12 VAC AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 0.4 AMPERE CURRENT RATING
  • 4.8 VA POWER RATING
  • 96 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY
  • DC COIL RESISTANCE 10 OHM
  • OPERATING TEMPERATURE -40 TO 180 DEG F
  • WITH MOUNTING BRACKET, SCREW
  • 123A MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 123A-E5
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

450EWBX Vibratone® Hazardous Location Electronic Horns - 450EWBX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details