United Technologies Corporation Strobe/Flashing Light Unit 117R-N5

Description
STROBE LIGHT TYPE IMPACT RESISTANT POLYCARBONATE ABS BLEND BASE, POLYCARBONATE FRESNO LENS MATERIAL 2 13/16 INCH DIA X 5 11/32 INCH H SIZE UL, CUL APPROVAL INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR, PROCESS CONTROL, VEHICULAR, WAREHOUSE APPLICATION SURFACE MOUNTING NEMA 4X ENCLOSURE 0.02 AMPERE OPERATING CURRENT RED LENS COLOR 175000 CD LIGHT INTENSITY COMPAXX[R] BRAND 117 MODEL
Datasheet
Description
STROBE LIGHT TYPE IMPACT RESISTANT POLYCARBONATE ABS BLEND BASE, POLYCARBONATE FRESNO LENS MATERIAL 2 13/16 INCH DIA X 5 11/32 INCH H SIZE UL, CUL APPROVAL INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR, PROCESS CONTROL, VEHICULAR, WAREHOUSE APPLICATION SURFACE MOUNTING NEMA 4X ENCLOSURE 0.02 AMPERE OPERATING CURRENT RED LENS COLOR 175000 CD LIGHT INTENSITY COMPAXX[R] BRAND 117 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 117R-N5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
117R-N5
Strobe/Flashing Light Unit 117R-N5
STROBE LIGHT TYPE IMPACT RESISTANT POLYCARBONATE ABS BLEND BASE, POLYCARBONATE FRESNO LENS MATERIAL 2 13/16 INCH DIA X 5 11/32 INCH H SIZE UL, CUL APPROVAL INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR, PROCESS CONTROL, VEHICULAR, WAREHOUSE APPLICATION SURFACE MOUNTING NEMA 4X ENCLOSURE 0.02 AMPERE OPERATING CURRENT RED LENS COLOR 175000 CD LIGHT INTENSITY COMPAXX[R] BRAND 117 MODEL
  • STROBE LIGHT TYPE
  • IMPACT RESISTANT POLYCARBONATE ABS BLEND BASE, POLYCARBONATE FRESNO LENS MATERIAL
  • 2 13/16 INCH DIA X 5 11/32 INCH H SIZE
  • UL, CUL APPROVAL
  • INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR, PROCESS CONTROL, VEHICULAR, WAREHOUSE APPLICATION
  • SURFACE MOUNTING
  • NEMA 4X ENCLOSURE
  • 0.02 AMPERE OPERATING CURRENT
  • RED LENS COLOR
  • 175000 CD LIGHT INTENSITY
  • COMPAXX[R] BRAND
  • 117 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 117R-N5
Product Name Strobe/Flashing Light Unit
Mounting Surface Mount
Features Outdoor Rated
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 115V AC Industrial Horn - 855H-BCA10DDR8 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
Sounder Beacons - 104230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Amber; Amber
View Details
Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature 32 to 122 F (0 to 50 C)
View Details