United Technologies CorporationStack Light Module117R-EM
Description
FLASHING STROBE LIGHT TYPE
2-13/16 INCH DIA X 5-11/32 INCH H SIZE
UL, CUL APPROVAL
10 TO 110 VDC OPERATING VOLTAGE
NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.35 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
RED LENS COLOR
65 FPM FLASH RATE
175000 CD LIGHT INTENSITY
BASE SIZE 3-13/16 INCH L
MATERIAL BLACK IMPACT RESISTANT POLYCARBONATE, ABS PLASTIC BASE
LAMP LIFE 1500 HR
APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL
MOUNTING SURFACE
LENS TYPE FRESNEL
117 MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASHING STROBE LIGHT TYPE
2-13/16 INCH DIA X 5-11/32 INCH H SIZE
UL, CUL APPROVAL
10 TO 110 VDC OPERATING VOLTAGE
NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.35 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
RED LENS COLOR
65 FPM FLASH RATE
175000 CD LIGHT INTENSITY
BASE SIZE 3-13/16 INCH L
MATERIAL BLACK IMPACT RESISTANT POLYCARBONATE, ABS PLASTIC BASE
LAMP LIFE 1500 HR
APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL
MOUNTING SURFACE
LENS TYPE FRESNEL
117 MODEL
FLASHING STROBE LIGHT TYPE
2-13/16 INCH DIA X 5-11/32 INCH H SIZE
UL, CUL APPROVAL
10 TO 110 VDC OPERATING VOLTAGE
NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.35 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
RED LENS COLOR
65 FPM FLASH RATE
175000 CD LIGHT INTENSITY
BASE SIZE 3-13/16 INCH L
MATERIAL BLACK IMPACT RESISTANT POLYCARBONATE, ABS PLASTIC BASE
LAMP LIFE 1500 HR
APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL
MOUNTING SURFACE
LENS TYPE FRESNEL
117 MODEL
FLASHING STROBE LIGHT TYPE
2-13/16 INCH DIA X 5-11/32 INCH H SIZE
UL, CUL APPROVAL
10 TO 110 VDC OPERATING VOLTAGE
NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.35 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
RED LENS COLOR
65 FPM FLASH RATE
175000 CD LIGHT INTENSITY
BASE SIZE 3-13/16 INCH L
MATERIAL BLACK IMPACT RESISTANT POLYCARBONATE, ABS PLASTIC BASE