United Technologies Corporation Stack Light Module 117A-R5

Description
FLASHING STROBE LIGHT TYPE 2-13/16 INCH DIA X 5-11/32 INCH H SIZE UL, CUL APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 0.015 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE 175000 CD LIGHT INTENSITY BASE SIZE 3-13/16 INCH L MATERIAL BLACK IMPACT RESISTANT POLYCARBONATE, ABS PLASTIC BASE LAMP LIFE 1500 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING SURFACE LENS TYPE FRESNEL 117 MODEL
Datasheet
Description
FLASHING STROBE LIGHT TYPE 2-13/16 INCH DIA X 5-11/32 INCH H SIZE UL, CUL APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 0.015 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE 175000 CD LIGHT INTENSITY BASE SIZE 3-13/16 INCH L MATERIAL BLACK IMPACT RESISTANT POLYCARBONATE, ABS PLASTIC BASE LAMP LIFE 1500 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING SURFACE LENS TYPE FRESNEL 117 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 117A-R5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
117A-R5
Stack Light Module 117A-R5
FLASHING STROBE LIGHT TYPE 2-13/16 INCH DIA X 5-11/32 INCH H SIZE UL, CUL APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 0.015 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE 175000 CD LIGHT INTENSITY BASE SIZE 3-13/16 INCH L MATERIAL BLACK IMPACT RESISTANT POLYCARBONATE, ABS PLASTIC BASE LAMP LIFE 1500 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING SURFACE LENS TYPE FRESNEL 117 MODEL
  • FLASHING STROBE LIGHT TYPE
  • 2-13/16 INCH DIA X 5-11/32 INCH H SIZE
  • UL, CUL APPROVAL
  • 240 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • XENON LAMP TYPE
  • 0.015 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • AMBER LENS COLOR
  • 65 FPM FLASH RATE
  • 175000 CD LIGHT INTENSITY
  • BASE SIZE 3-13/16 INCH L
  • MATERIAL BLACK IMPACT RESISTANT POLYCARBONATE, ABS PLASTIC BASE
  • LAMP LIFE 1500 HR
  • APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL
  • MOUNTING SURFACE
  • LENS TYPE FRESNEL
  • 117 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 117A-R5
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Beacon Lens Mini Square Beacon - 855B-GMS24R6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Color Blue
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-DC-D-C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
Sounder Beacons - 1931056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Continuous, Flashing 0.5Hz/1Hz
Color Red; Red
View Details
Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details