United Technologies Corporation Stack Light Module 117A-EM

Description
FLASHING STROBE LIGHT TYPE 2-13/16 INCH DIA X 5-11/32 INCH H SIZE UL, CUL APPROVAL 10 TO 110 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 0.35 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE 175000 CD LIGHT INTENSITY BASE SIZE 3-13/16 INCH L MATERIAL BLACK IMPACT RESISTANT POLYCARBONATE, ABS PLASTIC BASE LAMP LIFE 1500 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING SURFACE LENS TYPE FRESNEL 117 MODEL
Datasheet
Description
FLASHING STROBE LIGHT TYPE 2-13/16 INCH DIA X 5-11/32 INCH H SIZE UL, CUL APPROVAL 10 TO 110 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 0.35 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE 175000 CD LIGHT INTENSITY BASE SIZE 3-13/16 INCH L MATERIAL BLACK IMPACT RESISTANT POLYCARBONATE, ABS PLASTIC BASE LAMP LIFE 1500 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING SURFACE LENS TYPE FRESNEL 117 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 117A-EM - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
117A-EM
Stack Light Module 117A-EM
FLASHING STROBE LIGHT TYPE 2-13/16 INCH DIA X 5-11/32 INCH H SIZE UL, CUL APPROVAL 10 TO 110 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 0.35 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE 175000 CD LIGHT INTENSITY BASE SIZE 3-13/16 INCH L MATERIAL BLACK IMPACT RESISTANT POLYCARBONATE, ABS PLASTIC BASE LAMP LIFE 1500 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING SURFACE LENS TYPE FRESNEL 117 MODEL
  • FLASHING STROBE LIGHT TYPE
  • 2-13/16 INCH DIA X 5-11/32 INCH H SIZE
  • UL, CUL APPROVAL
  • 10 TO 110 VDC OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • XENON LAMP TYPE
  • 0.35 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • AMBER LENS COLOR
  • 65 FPM FLASH RATE
  • 175000 CD LIGHT INTENSITY
  • BASE SIZE 3-13/16 INCH L
  • MATERIAL BLACK IMPACT RESISTANT POLYCARBONATE, ABS PLASTIC BASE
  • LAMP LIFE 1500 HR
  • APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL
  • MOUNTING SURFACE
  • LENS TYPE FRESNEL
  • 117 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 117A-EM
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

191XL Hazardous Location Division Listed LED Lights - 191XL-120-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Strobe Siren -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Industrial Horn 115V AC Industrial Horn - 855H-BCA10DDR4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Red
View Details