United Technologies Corporation Explosionproof Strobe/Flashing Light Fixture 116EXSTR-EK

Description
STROBE LIGHT TYPE CAST ALUMINUM ENCLOSURE MATERIAL UL 1203, UL 1638, CUL, CSA C22.2 APPROVAL 12 TO 48 VDC OPERATING VOLTAGE HAZARDOUS LOCATION APPLICATION PENDANT, CEILING, STANCHION, BRACKET MOUNTING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP F G, NEMA 3R/4X ENCLOSURE XENON STROBE LAMP TYPE CORROSION RESISTANT, EXPLOSIONPROOF EPOXY POWDER COATED ENCLOSURE FINISH 0.38 TO 1.2 AMPERE OPERATING CURRENT HIGH IMPACT GLASS DOME LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY 3000 HR LAMP LIFE INCLUDES DOME GUARD 116 MODEL
Datasheet
Description
STROBE LIGHT TYPE CAST ALUMINUM ENCLOSURE MATERIAL UL 1203, UL 1638, CUL, CSA C22.2 APPROVAL 12 TO 48 VDC OPERATING VOLTAGE HAZARDOUS LOCATION APPLICATION PENDANT, CEILING, STANCHION, BRACKET MOUNTING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP F G, NEMA 3R/4X ENCLOSURE XENON STROBE LAMP TYPE CORROSION RESISTANT, EXPLOSIONPROOF EPOXY POWDER COATED ENCLOSURE FINISH 0.38 TO 1.2 AMPERE OPERATING CURRENT HIGH IMPACT GLASS DOME LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY 3000 HR LAMP LIFE INCLUDES DOME GUARD 116 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Strobe/Flashing Light Fixture - 116EXSTR-EK - United Technologies Corporation
Farmington, CT, USA
Explosionproof Strobe/Flashing Light Fixture
116EXSTR-EK
Explosionproof Strobe/Flashing Light Fixture 116EXSTR-EK
STROBE LIGHT TYPE CAST ALUMINUM ENCLOSURE MATERIAL UL 1203, UL 1638, CUL, CSA C22.2 APPROVAL 12 TO 48 VDC OPERATING VOLTAGE HAZARDOUS LOCATION APPLICATION PENDANT, CEILING, STANCHION, BRACKET MOUNTING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP F G, NEMA 3R/4X ENCLOSURE XENON STROBE LAMP TYPE CORROSION RESISTANT, EXPLOSIONPROOF EPOXY POWDER COATED ENCLOSURE FINISH 0.38 TO 1.2 AMPERE OPERATING CURRENT HIGH IMPACT GLASS DOME LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY 3000 HR LAMP LIFE INCLUDES DOME GUARD 116 MODEL
  • STROBE LIGHT TYPE
  • CAST ALUMINUM ENCLOSURE MATERIAL
  • UL 1203, UL 1638, CUL, CSA C22.2 APPROVAL
  • 12 TO 48 VDC OPERATING VOLTAGE
  • HAZARDOUS LOCATION APPLICATION
  • PENDANT, CEILING, STANCHION, BRACKET MOUNTING
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP F G, NEMA 3R/4X ENCLOSURE
  • XENON STROBE LAMP TYPE
  • CORROSION RESISTANT, EXPLOSIONPROOF
  • EPOXY POWDER COATED ENCLOSURE FINISH
  • 0.38 TO 1.2 AMPERE OPERATING CURRENT
  • HIGH IMPACT GLASS DOME LENS MATERIAL
  • RED LENS COLOR
  • 65 FPM FLASH RATE
  • 800000 CD LIGHT INTENSITY
  • 3000 HR LAMP LIFE
  • INCLUDES DOME GUARD
  • 116 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Lighting Fixtures
Product Number 116EXSTR-EK
Product Name Explosionproof Strobe/Flashing Light Fixture
Application Hazardous Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details