United Technologies Corporation Explosionproof Strobe/Flashing Light Fixture 116EXMSTM-N5

Description
STROBE LIGHT TYPE CAST ALUMINUM ENCLOSURE MATERIAL UL 1203, UL 1598A, UL 1638, CUL, CSA C22.2 APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE HAZARDOUS/MARINE LOCATION APPLICATION PENDANT, CEILING, STANCHION, BRACKET MOUNTING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP F G, NEMA 3R/4X ENCLOSURE XENON STROBE LAMP TYPE CORROSION RESISTANT, EXPLOSIONPROOF EPOXY POWDER COATED ENCLOSURE FINISH 0.1 AMPERE OPERATING CURRENT HIGH IMPACT GLASS DOME LENS MATERIAL MAGENTA LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY 3000 HR LAMP LIFE INCLUDES DOME GUARD 116 MODEL
Datasheet
Description
STROBE LIGHT TYPE CAST ALUMINUM ENCLOSURE MATERIAL UL 1203, UL 1598A, UL 1638, CUL, CSA C22.2 APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE HAZARDOUS/MARINE LOCATION APPLICATION PENDANT, CEILING, STANCHION, BRACKET MOUNTING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP F G, NEMA 3R/4X ENCLOSURE XENON STROBE LAMP TYPE CORROSION RESISTANT, EXPLOSIONPROOF EPOXY POWDER COATED ENCLOSURE FINISH 0.1 AMPERE OPERATING CURRENT HIGH IMPACT GLASS DOME LENS MATERIAL MAGENTA LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY 3000 HR LAMP LIFE INCLUDES DOME GUARD 116 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Strobe/Flashing Light Fixture - 116EXMSTM-N5 - United Technologies Corporation
Farmington, CT, USA
Explosionproof Strobe/Flashing Light Fixture
116EXMSTM-N5
Explosionproof Strobe/Flashing Light Fixture 116EXMSTM-N5
STROBE LIGHT TYPE CAST ALUMINUM ENCLOSURE MATERIAL UL 1203, UL 1598A, UL 1638, CUL, CSA C22.2 APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE HAZARDOUS/MARINE LOCATION APPLICATION PENDANT, CEILING, STANCHION, BRACKET MOUNTING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP F G, NEMA 3R/4X ENCLOSURE XENON STROBE LAMP TYPE CORROSION RESISTANT, EXPLOSIONPROOF EPOXY POWDER COATED ENCLOSURE FINISH 0.1 AMPERE OPERATING CURRENT HIGH IMPACT GLASS DOME LENS MATERIAL MAGENTA LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY 3000 HR LAMP LIFE INCLUDES DOME GUARD 116 MODEL
  • STROBE LIGHT TYPE
  • CAST ALUMINUM ENCLOSURE MATERIAL
  • UL 1203, UL 1598A, UL 1638, CUL, CSA C22.2 APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • HAZARDOUS/MARINE LOCATION APPLICATION
  • PENDANT, CEILING, STANCHION, BRACKET MOUNTING
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP F G, NEMA 3R/4X ENCLOSURE
  • XENON STROBE LAMP TYPE
  • CORROSION RESISTANT, EXPLOSIONPROOF
  • EPOXY POWDER COATED ENCLOSURE FINISH
  • 0.1 AMPERE OPERATING CURRENT
  • HIGH IMPACT GLASS DOME LENS MATERIAL
  • MAGENTA LENS COLOR
  • 65 FPM FLASH RATE
  • 800000 CD LIGHT INTENSITY
  • 3000 HR LAMP LIFE
  • INCLUDES DOME GUARD
  • 116 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Lighting Fixtures
Product Number 116EXMSTM-N5
Product Name Explosionproof Strobe/Flashing Light Fixture
Application Marine; Hazardous Location
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details