United Technologies Corporation Explosionproof Strobe/Flashing Light Fixture 116EXMSTB-N5

Description
STROBE LIGHT TYPE CAST ALUMINUM ENCLOSURE MATERIAL UL 1203, UL 1598A, UL 1638, CUL, CSA C22.2 APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE HAZARDOUS/MARINE LOCATION APPLICATION PENDANT, CEILING, STANCHION, BRACKET MOUNTING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP F G, NEMA 3R/4X ENCLOSURE XENON STROBE LAMP TYPE CORROSION RESISTANT, EXPLOSIONPROOF EPOXY POWDER COATED ENCLOSURE FINISH 0.1 AMPERE OPERATING CURRENT HIGH IMPACT GLASS DOME LENS MATERIAL BLUE LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY 3000 HR LAMP LIFE INCLUDES DOME GUARD 116 MODEL
Datasheet
Description
STROBE LIGHT TYPE CAST ALUMINUM ENCLOSURE MATERIAL UL 1203, UL 1598A, UL 1638, CUL, CSA C22.2 APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE HAZARDOUS/MARINE LOCATION APPLICATION PENDANT, CEILING, STANCHION, BRACKET MOUNTING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP F G, NEMA 3R/4X ENCLOSURE XENON STROBE LAMP TYPE CORROSION RESISTANT, EXPLOSIONPROOF EPOXY POWDER COATED ENCLOSURE FINISH 0.1 AMPERE OPERATING CURRENT HIGH IMPACT GLASS DOME LENS MATERIAL BLUE LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY 3000 HR LAMP LIFE INCLUDES DOME GUARD 116 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Strobe/Flashing Light Fixture - 116EXMSTB-N5 - United Technologies Corporation
Farmington, CT, USA
Explosionproof Strobe/Flashing Light Fixture
116EXMSTB-N5
Explosionproof Strobe/Flashing Light Fixture 116EXMSTB-N5
STROBE LIGHT TYPE CAST ALUMINUM ENCLOSURE MATERIAL UL 1203, UL 1598A, UL 1638, CUL, CSA C22.2 APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE HAZARDOUS/MARINE LOCATION APPLICATION PENDANT, CEILING, STANCHION, BRACKET MOUNTING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP F G, NEMA 3R/4X ENCLOSURE XENON STROBE LAMP TYPE CORROSION RESISTANT, EXPLOSIONPROOF EPOXY POWDER COATED ENCLOSURE FINISH 0.1 AMPERE OPERATING CURRENT HIGH IMPACT GLASS DOME LENS MATERIAL BLUE LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY 3000 HR LAMP LIFE INCLUDES DOME GUARD 116 MODEL
  • STROBE LIGHT TYPE
  • CAST ALUMINUM ENCLOSURE MATERIAL
  • UL 1203, UL 1598A, UL 1638, CUL, CSA C22.2 APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • HAZARDOUS/MARINE LOCATION APPLICATION
  • PENDANT, CEILING, STANCHION, BRACKET MOUNTING
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP F G, NEMA 3R/4X ENCLOSURE
  • XENON STROBE LAMP TYPE
  • CORROSION RESISTANT, EXPLOSIONPROOF
  • EPOXY POWDER COATED ENCLOSURE FINISH
  • 0.1 AMPERE OPERATING CURRENT
  • HIGH IMPACT GLASS DOME LENS MATERIAL
  • BLUE LENS COLOR
  • 65 FPM FLASH RATE
  • 800000 CD LIGHT INTENSITY
  • 3000 HR LAMP LIFE
  • INCLUDES DOME GUARD
  • 116 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Lighting Fixtures
Product Number 116EXMSTB-N5
Product Name Explosionproof Strobe/Flashing Light Fixture
Application Marine; Hazardous Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details