United Technologies Corporation Explosionproof Strobe/Flashing Light Fixture 116EXMSINHR-N5

Description
STEADY-ON BEACON TYPE CAST ALUMINUM ENCLOSURE MATERIAL UL 1203, UL 1598A, UL 1638, CUL, CSA C22.2 APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE HAZARDOUS/MARINE LOCATION APPLICATION PENDANT, CEILING, STANCHION, BRACKET MOUNTING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP F G, NEMA 3R/4X ENCLOSURE HALOGEN/INCANDESCENT LAMP TYPE 40 W (HALOGEN), 25 W (INCANDESCENT) LAMP WATTAGE CORROSION RESISTANT, EXPLOSIONPROOF EPOXY POWDER COATED ENCLOSURE FINISH 0.35 AMPERE OPERATING CURRENT HIGH IMPACT GLASS DOME LENS MATERIAL RED LENS COLOR 3328 CD LIGHT INTENSITY 25000 HR LAMP LIFE INCLUDES DOME GUARD 116 MODEL
Datasheet
Description
STEADY-ON BEACON TYPE CAST ALUMINUM ENCLOSURE MATERIAL UL 1203, UL 1598A, UL 1638, CUL, CSA C22.2 APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE HAZARDOUS/MARINE LOCATION APPLICATION PENDANT, CEILING, STANCHION, BRACKET MOUNTING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP F G, NEMA 3R/4X ENCLOSURE HALOGEN/INCANDESCENT LAMP TYPE 40 W (HALOGEN), 25 W (INCANDESCENT) LAMP WATTAGE CORROSION RESISTANT, EXPLOSIONPROOF EPOXY POWDER COATED ENCLOSURE FINISH 0.35 AMPERE OPERATING CURRENT HIGH IMPACT GLASS DOME LENS MATERIAL RED LENS COLOR 3328 CD LIGHT INTENSITY 25000 HR LAMP LIFE INCLUDES DOME GUARD 116 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Strobe/Flashing Light Fixture - 116EXMSINHR-N5 - United Technologies Corporation
Farmington, CT, USA
Explosionproof Strobe/Flashing Light Fixture
116EXMSINHR-N5
Explosionproof Strobe/Flashing Light Fixture 116EXMSINHR-N5
STEADY-ON BEACON TYPE CAST ALUMINUM ENCLOSURE MATERIAL UL 1203, UL 1598A, UL 1638, CUL, CSA C22.2 APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE HAZARDOUS/MARINE LOCATION APPLICATION PENDANT, CEILING, STANCHION, BRACKET MOUNTING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP F G, NEMA 3R/4X ENCLOSURE HALOGEN/INCANDESCENT LAMP TYPE 40 W (HALOGEN), 25 W (INCANDESCENT) LAMP WATTAGE CORROSION RESISTANT, EXPLOSIONPROOF EPOXY POWDER COATED ENCLOSURE FINISH 0.35 AMPERE OPERATING CURRENT HIGH IMPACT GLASS DOME LENS MATERIAL RED LENS COLOR 3328 CD LIGHT INTENSITY 25000 HR LAMP LIFE INCLUDES DOME GUARD 116 MODEL
  • STEADY-ON BEACON TYPE
  • CAST ALUMINUM ENCLOSURE MATERIAL
  • UL 1203, UL 1598A, UL 1638, CUL, CSA C22.2 APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • HAZARDOUS/MARINE LOCATION APPLICATION
  • PENDANT, CEILING, STANCHION, BRACKET MOUNTING
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP F G, NEMA 3R/4X ENCLOSURE
  • HALOGEN/INCANDESCENT LAMP TYPE
  • 40 W (HALOGEN), 25 W (INCANDESCENT) LAMP WATTAGE
  • CORROSION RESISTANT, EXPLOSIONPROOF
  • EPOXY POWDER COATED ENCLOSURE FINISH
  • 0.35 AMPERE OPERATING CURRENT
  • HIGH IMPACT GLASS DOME LENS MATERIAL
  • RED LENS COLOR
  • 3328 CD LIGHT INTENSITY
  • 25000 HR LAMP LIFE
  • INCLUDES DOME GUARD
  • 116 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Lighting Fixtures
Product Number 116EXMSINHR-N5
Product Name Explosionproof Strobe/Flashing Light Fixture
Application Marine; Hazardous Location
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details